EN
  • EN
  • DE

HCS410-I/SN

Part No HCS410-I/SN
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC CODE HOP ENCOD/TRNSPOND 8SOIC / Hopping Encoder 2.5V/3.3V/5V 8-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series KEELOQ
Packaging Tube
Type Code Hopping Encoder and Transponder
Applications Access Control Systems
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 775775-HCS410-I/SN
Popularity Medium
Supply and Demand Status Limited
Family Name HCS410
Introduction Date October 08, 1996
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian HCS410-I/SN CAD Model

Description

Microchip Technology HCS410-I/SN Product Overview

The HCS410-I/SN from Microchip Technology is a sophisticated integrated circuit designed for secure data transmission and authentication applications. This product is a part of the KEELOQ® Hopping & Code Storage Device family, which is widely recognized for its robust security features, making it an ideal choice for keyless entry systems and various other applications that require high levels of security.

Key Features

  • KEELOQ® Encryption: The HCS410-I/SN utilizes the KEELOQ® hopping technology, which provides a unique approach to security through a hopping code that changes with every use, drastically reducing the risk of code duplication and unauthorized access.
  • EEPROM Memory: Equipped with 1K EEPROM, the device allows for secure key storage and is capable of up to 100,000 erase/write cycles and data retention of 10 years, ensuring the longevity and reliability of the system.
  • Security Authentication: It features a built-in programmable 32-bit serial number and 64-bit secret key, which are essential for the encryption and decryption process, providing a high level of security authentication.
  • Flexible Interface: The HCS410-I/SN supports a synchronous serial communication interface for easy integration with microcontrollers, which is crucial for flexibility in design and application.
  • Low Power Consumption: Designed for battery-operated devices, it operates within a voltage range of 2.0V to 6.6V, ensuring low power consumption that extends battery life.
  • Temperature Range: With an operational temperature range from -40°C to +85°C, it is suitable for a wide range of environments and applications.
  • Package: The device comes in a compact 8-pin SOIC package, making it suitable for space-constrained applications.

Applications

The HCS410-I/SN is primarily used in remote keyless entry (RKE) systems, alarm systems, garage door openers, and identity tokens. Its robust security features also make it suitable for a wide range of other applications that require secure data transmission and authentication.

Conclusion

Microchip Technology's HCS410-I/SN is a versatile and secure solution for designers looking to implement a reliable security system in their products. With its advanced encryption technology, durable memory, and low power consumption, it stands as a top choice for applications demanding the highest security standards.

You May Also Be Interested in

Texas Instruments
DLP DISPLAY CONTROLLER
Lowest to $34.7112
Freescale Semiconductor - NXP
IC AUD/VID PAL MODULATOR 16-SOIC
Lowest to $1.3456
Infineon Technologies
Need more? Email Us
Maxim Integrated
IC OVERVOLTAGE PROT CTRL 8UDFN
Lowest to $51.2832
Maxim Integrated
IC OVERVOLTAGE PROT CTRL 6UDFN
Lowest to $1.8526
Analog Devices Inc.
IC DIFFERENTIAL LINK 20QFN
Lowest to $10.1866
Diodes Incorporated
MULTI-FUNCTIONAL TIMER
Lowest to $0.8408
Analog Devices Inc.
IC RF DAC 144BGA
Lowest to $169.3835
Intel
IC 3.3V 5660 DSP 128-SQFP
Lowest to $17.9545

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess