EN
  • EN
  • DE

HV852K7-G

Part No HV852K7-G
Manufacturer Microchip Technology
Catalog PMIC - Lighting, Ballast Controllers
Description High Voltage, Low Noise, Inductorless EL Lamp Driver | IC LED DRIVER 10WDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tape and Reel
Type EL Lamp Driver
Frequency 50Hz ~ 500Hz
Supply Voltage (V) 2.4V ~ 5V
Supply Current 15.2mA
Dimming Yes
Temperature Range - Operating -25°C ~ 85°C
Mounting Style SMD
Manufacturer Package 10-WFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Family Part Number HV852
Manufacturer Pack Quantity 3,300
MSL Level 1 (Unlimited)
Win Source Part Number 1182563-HV852K7-G
Manufacturer Homepage www.supertex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HV852K7-G CAD Model

Description

Introducing the HV852K7-G from Microchip Technology

The HV852K7-G is a high-performance, high-voltage integrated circuit (IC) designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This advanced product is specifically engineered to meet the rigorous demands of a wide range of industrial, automotive, and consumer applications, where reliable high-voltage operation is paramount.

This IC is part of Microchip's family of high-voltage interface devices and boasts an impressive array of features. It is particularly well-suited for driving electroluminescent (EL) lamps, which are used in various applications such as backlighting for automotive dashboards, keypads, and other devices where a reliable, uniform light source is necessary.

Key Features of the HV852K7-G:

  • High-Voltage Output: The device can drive output voltages that are typically up to 220V<sub>PP from a 3V power supply, making it ideal for battery-operated applications.
  • Low Operating Current: The HV852K7-G is designed for efficiency with a low operating current, reducing power consumption and extending battery life in portable devices.
  • Integrated Oscillator: The built-in oscillator simplifies design and reduces external component count, providing a more compact solution for driving EL lamps.
  • Adjustable Brightness: An external resistor or voltage can be used to adjust the brightness of the EL lamp, offering flexibility and control over the lighting conditions.
  • RoHS Compliant: As part of Microchip's commitment to environmental responsibility, the HV852K7-G is RoHS compliant, minimizing the use of hazardous substances in electronic devices.

The HV852K7-G is housed in a compact SOT-23-6 package, which is designed to occupy minimal space on a printed circuit board (PCB), making it an excellent choice for space-constrained applications. Its robust design ensures reliable operation over a wide temperature range, which is critical for products exposed to harsh environments.

With its combination of high-voltage capability, low power consumption, and integrated features, the HV852K7-G from Microchip Technology represents a versatile solution for designers looking to enhance the performance and efficiency of their high-voltage driving applications.

You May Also Be Interested in

NXP / Nexperia
IC CFL/TL CNTRL 600V 20SO
Need more? Email Us
Infineon Technologies
IC BALLAST CONTROL ADAPT 8SOIC
Lowest to $0.5850
Fairchild/ON Semiconductor
Ballast Control IC for Compact Fluorescent Lamp
Lowest to $1.9526
Texas Instruments
Resonant Fluorescent Lamp Driver | IC FLUORESCENT LAMP DRIVR 18DIP
Need more? Email Us
Texas Instruments
BiCMOS Cold Cathode Fluorescent Lamp Driver Controller
Lowest to $14.0330
Microchip Technology
Low Input Voltage, 160VPP Output Voltage, EL Driver | IC EL DRIVER 160VPP OUT 8-MSOP
Lowest to $0.9794
Infineon Technologies
HALOGEN CONVERTOR CONTROL IC | IC HALOGEN CONV CTRL 8-SOIC
Lowest to $1.9658
Microchip Technology
IC FLASHER DUAL OUTPUT 16-SOIC
Need more? Email Us
Infineon Technologies
IC BALLAST CTLR CCFL/EEFL 16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9727 $59.1810
75+ $1.6193 $121.4475
115+ $1.5685 $180.3775
155+ $1.5177 $235.2435
200+ $1.4669 $293.3800
265+ $1.3155 $348.6075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess