EN
  • EN
  • DE

HV9112NG-G

Part No HV9112NG-G
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR PUSH-PULL 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Push-Pull
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 9 V to 80 V
Frequency - Switching 3MHz
Duty Cycle (Max) 49.4%
Synchronous Rectifier No
Clock Sync No
Control Features Enable, Frequency Control, Reset
Temperature Range - Operating -55°C to 125°C (TJ)
Case / Package 14-SOIC
Win Source Part Number 1044351-HV9112NG-G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HV9112NG-G CAD Model

Description

Microchip Technology's HV9112NG-G: High-Voltage LED Driver IC

The HV9112NG-G is a state-of-the-art LED driver integrated circuit (IC) from Microchip Technology, designed to efficiently manage and drive high-voltage LEDs. This versatile driver is suitable for a wide range of applications, from automotive and industrial lighting to general-purpose LED illumination solutions. The HV9112NG-G is known for its robust performance and reliability, making it a popular choice among engineers and designers.

Key Features

  • High Voltage Capability: The HV9112NG-G operates at a high input voltage range, which makes it suitable for various applications without the need for an external step-up converter.
  • Efficient Power Management: This IC features an internal 730V MOSFET, ensuring efficient power management and reduced power loss during operation.
  • Flexible Dimming Options: It supports both analog and PWM dimming control, providing designers with the flexibility to implement the desired brightness levels and power-saving modes.
  • Thermal Protection: With built-in thermal shutdown protection, the HV9112NG-G ensures safe operation by preventing overheating and potential damage to the IC or the LEDs.
  • Compact Package: The IC comes in a compact 8-pin SOIC package, which is ideal for space-constrained applications.

Applications

The HV9112NG-G is widely used in various high-voltage LED driving applications, including:

  • LED backlighting for TVs and monitors
  • General lighting for commercial and residential spaces
  • Architectural and decorative lighting
  • Automotive interior and exterior lighting
  • Street and area lighting
  • Emergency and security lighting

Conclusion

Microchip Technology's HV9112NG-G LED driver IC is an excellent choice for developers looking for a high-performance, high-voltage solution for their LED lighting applications. Its combination of efficiency, flexibility, and protection features ensures that it can meet the demands of a wide array of lighting designs, providing a reliable and long-lasting solution for any LED driving need.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
Lowest to $4.0465
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1428 $55.7140
11+ $9.1429 $100.5719
17+ $8.8571 $150.5707
24+ $8.5714 $205.7136
31+ $8.2857 $256.8567
41+ $7.4286 $304.5726
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess