EN
  • EN
  • DE

EFC6611R-TF

Part No EFC6611R-TF
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 12V 27A EFCP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
FET Type 2 N-Channel (Dual) Common Drain
FET Feature Logic Level Gate, 2.5V Drive
Max Gate Charge 100nC @ 4.5V
Maximum Power Dissipation 2.5W
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 6-CSP (1.77x3.54)
Win Source Part Number 1035901-EFC6611R-TF
Popularity Medium
Supply and Demand Status Balance
Quantity per package 5k pcs
Ultra Librarian 3D Model Ultra Librarian EFC6611R-TF CAD Model

Description

The EFC6611R-TF is a cutting-edge electronic component designed and manufactured by ON Semiconductor, a leading name in the semiconductor industry. This product is a testament to the company's commitment to providing high-quality, reliable, and energy-efficient solutions to meet the evolving needs of modern electronics.

Key Features

  • High-Efficiency Power Management: The EFC6611R-TF is engineered to offer superior power management for a wide range of applications. Its design ensures minimal power loss and optimal performance, making it an ideal choice for energy-sensitive projects.
  • Durable Construction: ON Semiconductor has built the EFC6611R-TF to withstand harsh conditions and provide a long operational lifespan. This robustness is essential for devices that are expected to perform reliably over extended periods.
  • Compact Form Factor: The device comes in a compact package, allowing for integration into systems where space is at a premium. This small footprint does not compromise its functionality or performance, making it a versatile component for various applications.
  • Thermal Management: With built-in features for thermal management, the EFC6611R-TF maintains its cool even under demanding circumstances, thereby preserving its integrity and prolonging its service life.

Applications

The EFC6611R-TF is suitable for a plethora of applications, thanks to its adaptability and efficiency. It is commonly used in:

  • Portable and wireless devices
  • Power supply modules
  • Computing and networking equipment
  • Consumer electronics
  • Industrial systems

Environmental Compliance

ON Semiconductor is committed to environmental stewardship. The EFC6611R-TF complies with various environmental standards, ensuring that it meets the requirements for RoHS and is free from harmful substances. This makes it a responsible choice for manufacturers looking to create eco-friendly products.

Conclusion

In summary, the EFC6611R-TF from ON Semiconductor is an exceptional component that combines efficiency, durability, and compactness. It is designed to cater to the high demands of contemporary electronic devices, offering reliable performance without compromising on environmental responsibilities. Whether for power management in portable devices or for industrial applications, the EFC6611R-TF stands out as a top-tier choice for designers and engineers alike.

You May Also Be Interested in

Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5738 $60.2490
250+ $0.4709 $117.7250
380+ $0.4561 $173.3180
525+ $0.4414 $231.7350
680+ $0.4268 $290.2240
910+ $0.3825 $348.0750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,400 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess