EN
  • EN
  • DE

HV9923N3-G

Part No HV9923N3-G
Manufacturer Microchip Technology
Catalog PMIC - LED Drivers
Description 3-Pin Switch-Mode LED Lamp Driver ICs | IC LED DRIVER OFFL DIM TO92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Bulk
Type AC DC Offline Switcher
Topology Step-Down (Buck)
Internal Switch(s) Yes
Voltage - Supply (Minimum) 20V
Voltage - Supply (Maximum) 400V
Current - Output / Channel 30mA
Dimming Triac
Applications Lighting
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Family Part Number HV9923
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1182595-HV9923N3-G
Manufacturer Homepage www.supertex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HV9923N3-G CAD Model

Description

Microchip Technology's HV9923N3-G: A Versatile LED Driver IC

The HV9923N3-G from Microchip Technology is an innovative and efficient LED driver integrated circuit designed to cater to a wide range of lighting applications. This versatile IC offers a unique combination of features that make it an ideal choice for driving single or multiple LED strings with excellent accuracy and stability.

Key Features and Benefits

  • High Efficiency: The HV9923N3-G is designed to achieve high efficiency in LED driving applications, which helps in reducing power consumption and heat dissipation, thereby extending the life of the LEDs.
  • Wide Input Voltage Range: This LED driver can handle a broad range of input voltages, making it suitable for various power supply conditions and ensuring consistent performance across different regions and applications.
  • Constant Current Control: It provides precise constant current output, which is crucial for maintaining consistent brightness and color in LED lighting while also protecting the LEDs from current fluctuations.
  • Integrated Switch: The HV9923N3-G includes an integrated high-voltage MOSFET switch, which simplifies the circuit design and reduces external component count, saving both space and cost.
  • Dimming Capability: With its built-in dimming feature, the HV9923N3-G allows for adjustable brightness levels, thereby enhancing energy savings and enabling the creation of dynamic lighting effects.
  • Thermal Protection: The device incorporates thermal protection mechanisms that prevent damage from overheating, ensuring reliable operation and longevity of the lighting solution.
  • Pb-Free and RoHS Compliant: The HV9923N3-G is lead-free and complies with the Restriction of Hazardous Substances (RoHS) directive, making it an environmentally friendly choice for manufacturers and consumers.

Applications

The HV9923N3-G is well-suited for a variety of LED lighting applications, including:

  • Residential and commercial lighting
  • Architectural lighting
  • Display backlighting
  • Signage and channel letters
  • Emergency lighting
  • Automotive interior and exterior lighting

In summary, Microchip Technology's HV9923N3-G LED driver IC offers a perfect blend of efficiency, versatility, and reliability, making it an excellent choice for designers looking to create advanced and energy-efficient LED lighting solutions.

You May Also Be Interested in

National Semiconductor (TI)
DISPLAY DRIVER, PDSO12
Lowest to $1.1100
Monolithic Power Systems Inc.
IC LED DRV RGLTR PWM 100MA 24QFN / LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 100mA 24-QFN (4x4)
Lowest to $3.3108
ON Semiconductor
IC LED DRVR LIN PWM 175MA 16SOIC
Lowest to $1.5278
Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN
Lowest to $13.9434
Rohm Semiconductor
IC LED DRVR
Lowest to $1.1435
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20QFND
Need more? Email Us
Texas Instruments
IC LED DRVR CTRLR PWM 32HLQFP / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 150mA 32-HLQFP (7x7)
Lowest to $8.3326
Diodes Incorporated
IC LED DRIVER LINEAR 350MA 6DFN
Lowest to $0.4099
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.2640

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1587 $57.9350
125+ $0.9508 $118.8500
190+ $0.9212 $175.0280
260+ $0.8914 $231.7640
340+ $0.8616 $292.9440
450+ $0.7725 $347.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,100 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess