EN
  • EN
  • DE

IS1657SM-508

Part No IS1657SM-508
Manufacturer Microchip Technology
Catalog RF Misc ICs and Modules
Description MODULE WIRELESS BLUETOOTH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Mounting Type Surface Mount
Package / Case 48-VQFN
Supplier Device Package 48-VQFN (7x7)
Standard Package 1 pcs
ECCN OBSOLETE
Win Source Part Number 826174-IS1657SM-508
Ultra Librarian 3D Model Ultra Librarian IS1657SM-508 CAD Model

Description

Microchip Technology IS1657SM-508 Overview

The IS1657SM-508 is a high-performance, integrated circuit from Microchip Technology, designed to cater to advanced communication solutions. This versatile chip is part of Microchip's extensive range of silicon-based products, renowned for their reliability and cutting-edge features.

Key Features

  • Advanced Communication Protocol Support: The IS1657SM-508 is equipped with the latest communication protocols, ensuring seamless integration with modern communication systems.
  • High-Speed Data Transfer: With its ability to handle high-speed data transfer, this chip is ideal for applications requiring fast and efficient communication.
  • Low Power Consumption: Microchip Technology is known for its low-power designs, and the IS1657SM-508 is no exception, making it suitable for battery-powered devices.
  • Robust Security Features: Security is a top priority in today's connected world, and the IS1657SM-508 comes with robust security features to protect your data.
  • Compact Form Factor: The small footprint of the IS1657SM-508 allows for its use in space-constrained applications without compromising on performance.

Applications

The IS1657SM-508 is a versatile component that can be utilized in a variety of applications. Its high-speed data handling capabilities make it an excellent choice for:

  • Wireless communication systems
  • Internet of Things (IoT) devices
  • Consumer electronics
  • Automotive connectivity modules
  • Industrial control systems

Quality and Support

Microchip Technology is committed to delivering high-quality products. The IS1657SM-508 is backed by Microchip's robust testing and validation processes, ensuring that it meets the stringent requirements of various industries. In addition, Microchip provides comprehensive technical support to assist customers in integrating the IS1657SM-508 into their designs, ensuring a smooth development process and quick time-to-market.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us
MACOM Technology Solutions
GEL PACK 100PCE ,QUAD FET AND PI
Need more? Email Us
MACOM Technology Solutions
HIGH POWER SWITCH W/BOOST DRV, H
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY,COMMERCIAL,SUR
Need more? Email Us
MACOM Technology Solutions
UPCONVERTER, 28-32 GHZ
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,843 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess