EN
  • EN
  • DE

ISS1016A

Part No ISS1016A
Manufacturer Microchip Technology
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1066074-ISS1016A
Categories OEM Parts(F-I)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ISS1016A CAD Model

Description

The ISS1016A from Microchip Technology is a cutting-edge smart storage solution designed for a wide range of applications. This product is part of Microchip's innovative lineup of storage controllers, which are renowned for their reliability, performance, and integration capabilities.

Key Features:

  • High Performance: The ISS1016A is engineered to deliver high-speed data transfer and processing, making it an ideal choice for demanding storage tasks.
  • Advanced Data Protection: With built-in features for data integrity and security, this product provides peace of mind by ensuring that critical data is protected against loss and corruption.
  • Flexibility: Designed to support various storage configurations, the ISS1016A is versatile enough to meet the needs of different system designs and requirements.
  • Energy Efficiency: Microchip Technology is committed to environmental sustainability, and the ISS1016A reflects this with its energy-efficient operation, reducing the overall power consumption of storage systems.

Applications:

The ISS1016A is suited for a multitude of applications, including:

  • Data centers and cloud storage
  • Enterprise servers and storage systems
  • Network attached storage (NAS) devices
  • Backup and archival solutions

Technical Specifications:

Attribute Description
Manufacturer Microchip Technology
Product Category Storage Controllers/RAID Controllers
Part Number ISS1016A

For developers and system integrators looking for a robust storage solution, the ISS1016A offers the perfect blend of performance, reliability, and flexibility. Trust Microchip Technology to empower your storage systems with industry-leading capabilities that set the standard for modern data management.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Dell
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Renesas Electronics America
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess