EN
  • EN
  • DE

JAN1N1190R

Part No JAN1N1190R
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 600V 35A DO203AB  /  Diode Standard, Reverse Polarity 600 V 35A Chassis, Stud Mount DO-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Microchip Technology
Series Military, MIL-PRF-19500/297
Package Bulk
Diode Type Standard, Reverse Polarity
Voltage - DC Reverse (Vr) (Max) 600 V
Current - Average Rectified (Io) 35A
Voltage - Forward (Vf) (Max) @ If 1.4 V @ 110 A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 10 µA @ 600 V
Mounting Type Chassis, Stud Mount
Package / Case DO-203AB, DO-5, Stud
Supplier Device Package DO-5
Operating Temperature - Junction -65°C ~ 175°C
Base Product Number 1N1190
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 1086-16246,1086-16246-MIL
Standard Package 1
Win Source Part Number 1028162-JAN1N1190R
Ultra Librarian 3D Model Ultra Librarian JAN1N1190R CAD Model

Description

The JAN1N1190R is a robust, high-performance diode engineered by Microchip Technology, a leader in the semiconductor industry. This diode is specifically designed to meet the stringent requirements of the Joint Army/Navy (JAN) specifications, ensuring reliability and durability in demanding environments. Suitable for a broad range of applications, the JAN1N1190R is a perfect fit for mission-critical systems where failure is not an option.

Key Features

  • High Reverse Voltage: With a reverse voltage of up to 600 volts, the JAN1N1190R can handle high levels of stress and is suitable for high-voltage applications.
  • Low Forward Voltage Drop: The device exhibits a low forward voltage drop, which results in reduced power loss and improved efficiency in electrical circuits.
  • Robust Design: The diode's design is optimized for reliability, capable of withstanding harsh temperature ranges and resistant to mechanical shock and vibration.
  • Hermetically Sealed: The hermetic sealing of the diode ensures that it remains unaffected by environmental conditions such as moisture, dust, and other contaminants.
  • Controlled Avalanche Characteristics: The JAN1N1190R is designed to safely handle sudden surges in voltage, making it ideal for use in power regulation and transient suppression circuits.

Applications

The JAN1N1190R is versatile and can be employed in a variety of applications, including:

  • Power supply circuits and high-voltage converters
  • Space and military applications where reliability is critical
  • Industrial and medical equipment
  • Automotive electronics
  • Telecommunications infrastructure

Microchip Technology's commitment to quality is evident in the JAN1N1190R diode, which undergoes rigorous testing to ensure it meets the required military standards for performance and reliability. With its superior design and proven durability, the JAN1N1190R is an excellent choice for engineers and designers looking for a dependable diode solution.

You May Also Be Interested in

Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess