EN
  • EN
  • DE

JAN1N4454-1

Part No JAN1N4454-1
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 50V 200MA DO35 / Diode 50 V 200mA Through Hole DO-35
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Microchip Technology
Series Military, MIL-PRF-19500/144
Package Bulk
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 50 V
Current - Average Rectified (Io) 200mA
Voltage - Forward (Vf) (Max) @ If 1 V @ 10 mA
Speed Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr) 4 ns
Current - Reverse Leakage @ Vr 100 nA @ 50 V
Mounting Type Through Hole
Package / Case DO-204AH, DO-35, Axial
Supplier Device Package DO-35
Operating Temperature - Junction -55°C ~ 175°C
Base Product Number 1N4454
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 876170-JAN1N4454-1
Ultra Librarian 3D Model Ultra Librarian JAN1N4454-1 CAD Model

Description

Microchip Technology JAN1N4454-1 Standard Diode

The JAN1N4454-1 is a high-quality standard diode from Microchip Technology, designed to cater to a wide range of applications requiring reliable and efficient rectification. This diode is a part of Microchip's commitment to providing robust and durable electronic components that meet the stringent requirements of the aerospace and defense industries.

Key Features

  • High Reliability: The JAN1N4454-1 is built to meet the rigorous standards of the Joint Army/Navy (JAN) specification, ensuring top-tier performance and dependability in demanding conditions.
  • Versatile Voltage Range: This diode is capable of handling a variety of voltage requirements, making it suitable for multiple applications across different voltage platforms.
  • Hermetically Sealed: To ensure protection against harsh environments, the JAN1N4454-1 is hermetically sealed, offering resistance to moisture and other environmental factors.
  • Low Forward Voltage Drop: The device features a low forward voltage drop, providing efficient conduction and reducing power loss during operation.
  • High Surge Capability: It is designed to withstand high surge currents, making it ideal for applications that may experience transient over-voltage conditions.

Applications

The JAN1N4454-1 standard diode is widely used in a range of applications, including:

  • Power supply rectification
  • High-reliability aerospace and defense systems
  • Voltage clamping and protection circuits
  • Switching power supplies
  • Industrial and medical electronics

Technical Specifications

Some of the key technical specifications of the JAN1N4454-1 include:

  • Maximum repetitive reverse voltage (Vrrm): Specified by the model
  • Maximum RMS voltage (Vrms): Specified by the model
  • Maximum DC blocking voltage (Vdc): Specified by the model
  • Maximum average forward rectified current (Io): Specified by the model
  • Operating junction temperature range: Specified by the model

For detailed specifications and to ensure compatibility with your specific application, refer to the official datasheet provided by Microchip Technology.

Conclusion

The JAN1N4454-1 from Microchip Technology is a testament to the company's dedication to quality and reliability. This standard diode is an excellent choice for engineers and designers who require a dependable component that can withstand the challenges of high-stress environments while delivering consistent performance.

You May Also Be Interested in

Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
MICROSS/On Semiconductor
100V SW DIODE IN X2DFNW2
Lowest to $2.9105
Nexperia USA Inc.
PMEG200G10ELR/SOD123W/SOD2
Lowest to $7.2762
General Semiconductor
DIODE GP 1.2KV 20A TO220-2FP
Lowest to $3.4926
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
MICROSS/On Semiconductor
DIODE SIL CARB 650V 11.6A DPAK
Lowest to $3.4926

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,490 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess