EN
  • EN
  • DE

JANS1N6642UBD/TR

Part No JANS1N6642UBD/TR
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description SIGNAL/COMPUTER DIODE / Diode Standard Surface Mount UB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Diode Type Standard
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 100 mA
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 5 ns
Capacitance @ Vr, F 5pF @ 0V, 1MHz
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead
Supplier Device Package UB
ECCN EAR99
HTSUS 8541.10.0070
Other Names 150-JANS1N6642UBD/TR
Standard Package 1
Win Source Part Number 1001954-JANS1N6642UBD/TR
Ultra Librarian 3D Model Ultra Librarian JANS1N6642UBD/TR CAD Model

Description

Product Overview: JANS1N6642UBD/TR by Microchip Technology

The JANS1N6642UBD/TR is a high-reliability diode from the reputable electronics manufacturer, Microchip Technology. This product is designed to meet the stringent requirements of aerospace and military applications, providing a robust solution for voltage regulation and signal processing tasks. The diode is characterized by its compact design, high efficiency, and exceptional performance under extreme conditions.

Key Features

  • High Reliability: The JANS1N6642UBD/TR is built to comply with the Joint Army/Navy (JAN) specifications, ensuring top-tier performance and durability for critical missions.
  • Temperature Range: It operates effectively across a wide temperature range, making it suitable for various challenging environments.
  • Surface-Mount Device (SMD): The diode comes in a surface-mount package, which allows for a more compact and efficient design in electronic circuits.
  • Low Forward Voltage Drop: This feature ensures minimal power loss and heat generation, contributing to the overall efficiency of the electronic system.
  • Radiation Hardened: Its construction is radiation-hardened, making it ideal for space applications where exposure to radiation is a significant concern.

Applications

The JANS1N6642UBD/TR is versatile and can be used in various high-reliability applications, including:

  • Power supply circuits in satellites and space vehicles
  • Voltage regulation modules in military equipment
  • Signal processing units in aerospace systems
  • Electronic warfare and radar systems
  • Any application requiring high-reliability components withstanding harsh conditions

Technical Specifications

The technical specifications of the JANS1N6642UBD/TR include a stable forward voltage, high reverse breakdown voltage, and low leakage current. The device is designed to handle repetitive and non-repetitive peak reverse voltage efficiently, ensuring reliability and longevity in the field.

Microchip Technology's commitment to quality is evident in the JANS1N6642UBD/TR diode, making it a preferred choice for engineers and designers who require components that deliver consistent performance without compromise.

Please note that this description is a general overview and does not cover all the detailed specifications. For complete product details, consult the manufacturer's datasheet and product documentation.

You May Also Be Interested in

GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
PMEG6002EJ-Q/SOD323F/SOD323F
Lowest to $0.5821
GeneSiC Semiconductor
DIODE SIL CARB 1.7KV 18A TO263-7
Lowest to $43.6568
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess