EN
  • EN
  • DE

JANS2N3439

Part No JANS2N3439
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description TRANS NPN 350V 1A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 39 Weeks
Features Bipolar (BJT) Transistor NPN 350 V 1 A - 800 mW Through Hole TO-39 (TO-205AD)
Manufacturer Microchip Technology
Series Military, MIL-PRF-19500/368
Package Bulk
Operating Temperature Range -65°C ~ 200°C (TJ)
Mounting Through Hole
Package TO-205AD, TO-39-3 Metal Can
Case / Package TO-39 (TO-205AD)
Family Name 2N3439
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Part Number 1086-16097, 1086-16097-MIL
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922301-JANS2N3439
Ultra Librarian 3D Model Ultra Librarian JANS2N3439 CAD Model

Description

The JANS2N3439 is a high-quality NPN bipolar junction transistor (BJT) from Microchip Technology, renowned for its reliability and performance in demanding applications. This device is a part of Microchip's extensive range of semiconductor products, designed to cater to a wide array of electronic circuits and components.

Key Features

  • High Power Handling: The JANS2N3439 is capable of handling significant power levels, making it suitable for high-power applications.
  • High Frequency Performance: With excellent high-frequency characteristics, this transistor is ideal for applications in RF and other high-speed circuits.
  • Robust Construction: Built to meet stringent quality standards, the JANS2N3439 is designed to withstand tough environmental conditions, ensuring long-term reliability.
  • Hermetically Sealed: The device is hermetically sealed to protect against moisture and other environmental factors that could otherwise compromise its performance.
  • Military Standards: It meets the requirements of the Joint Army/Navy (JAN) specifications, making it suitable for military and aerospace applications.

Applications

The JANS2N3439 is versatile and can be used in a variety of applications, including but not limited to:

  • Switching circuits
  • Linear amplifiers
  • Power regulators
  • RF amplifiers
  • Military and aerospace electronics

Technical Specifications

Parameter Value Collector-Emitter Voltage (Vceo) 140V Collector Current (Ic) 1A Power Dissipation (Pd) 10W Operating Junction Temperature (Tj) -65°C to +200°C

For engineers and designers looking for a reliable NPN transistor that can deliver consistent performance, the JANS2N3439 from Microchip Technology is an excellent choice. Its rugged design and adherence to military standards make it a go-to component for applications requiring the utmost in quality and durability.

You May Also Be Interested in

Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess