EN
  • EN
  • DE

JANSR2N2369AUB

Part No JANSR2N2369AUB
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description TRANS NPN 15V SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 34 Weeks
Features Bipolar (BJT) Transistor NPN 15 V - 400 mW Surface Mount UB
Manufacturer Microchip Technology
Series Military, MIL-PRF-19500/317
Package Bulk
Operating Temperature Range -65°C ~ 200°C (TJ)
Mounting Surface Mount
Package 3-SMD, No Lead
Case / Package UB
Family Name 2N2369
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Part Number 1086-15276, 1086-15276-MIL
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922310-JANSR2N2369AUB
Ultra Librarian 3D Model Ultra Librarian JANSR2N2369AUB CAD Model

Description

Introducing the JANSR2N2369AUB by Microchip Technology

Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions, presents the JANSR2N2369AUB, a high-reliability NPN transistor designed to meet the stringent requirements of aerospace and military applications. This device is a testament to Microchip's commitment to providing components that offer exceptional performance and durability under extreme conditions.

Key Features of the JANSR2N2369AUB

  • High Reliability: This transistor is built to comply with the Joint Army/Navy (JAN) specifications, ensuring that it meets the highest standards for reliability and performance in critical applications.
  • Robust Construction: The JANSR2N2369AUB is constructed with a hermetically sealed package, providing excellent resistance to environmental factors such as temperature extremes, mechanical shock, and vibration.
  • Electrical Performance: With its fast switching speeds and low saturation voltage, this component is optimized for high-speed switching applications.
  • Temperature Range: The device is designed to operate over a wide temperature range, making it suitable for use in harsh environments where temperature fluctuations are common.
  • Quality Assurance: Microchip's rigorous testing and quality control measures ensure that each JANSR2N2369AUB transistor delivers consistent performance and reliability.
  • Support and Documentation: Comprehensive technical support and detailed documentation are available, providing all the necessary information for integration and use in various applications.

Applications for the JANSR2N2369AUB

The JANSR2N2369AUB is ideal for a range of high-demand applications, including:

  • Avionics and aerospace systems
  • Military communication equipment
  • Satellite and space technology
  • Power regulation circuits
  • High-reliability consumer electronics

Microchip Technology's JANSR2N2369AUB offers the perfect blend of performance, durability, and reliability, making it an excellent choice for designers and engineers looking for a trusted solution in their high-stakes projects. For further information or to place an order, visit Microchip Technology's website or contact their sales representatives.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess