EN
  • EN
  • DE

JANTX1N3891

Part No JANTX1N3891
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 200V 12A DO203AA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 34 Weeks
Features Diode Standard 200 V 12A Stud Mount DO-203AA
Manufacturer Microchip Technology
Series Military, MIL-PRF-19500/304
Package Bulk
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Stud Mount
Package DO-203AA, DO-4, Stud
Case / Package DO-203AA
Family Name 1N3891
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 1086-15305, 1086-15305-MIL
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922317-JANTX1N3891
Ultra Librarian 3D Model Ultra Librarian JANTX1N3891 CAD Model

Description

Product Overview: JANTX1N3891 by Microchip Technology

The JANTX1N3891 is a high-reliability power rectifier from the renowned electronics manufacturer, Microchip Technology. This component is specifically designed to meet the stringent requirements of the aerospace and military markets, where performance and durability are of paramount importance. The JANTX1N3891 is part of the JAN (Joint Army/Navy) series, indicating that it adheres to the rigorous standards set by the United States Department of Defense.

Key Features

  • Voltage Rating: The JANTX1N3891 is designed to handle a high reverse voltage, making it suitable for applications that require a robust diode capable of withstanding significant voltage stress.
  • Current Capacity: With a forward current rating, this component can support applications with considerable power requirements, ensuring reliable operation under various conditions.
  • High Reliability: As a JANTX level product, this rectifier has undergone stringent testing to ensure it meets the reliability standards required for military and aerospace applications.
  • Thermal Performance: The device features a low thermal resistance, which contributes to its ability to operate efficiently at higher temperatures, thus ensuring a longer service life even under thermal duress.
  • Hermetic Packaging: The hermetically sealed package protects the internal components from environmental factors such as moisture and dust, further enhancing the reliability and longevity of the device.

Applications

The JANTX1N3891 is ideal for a wide range of high-reliability applications, including:

  • Power supply circuits in military and aerospace equipment
  • High-voltage inverters and converters
  • Commercial and military aviation electronics
  • Marine and other ruggedized environments where dependable performance is critical

Product Specifications

The JANTX1N3891 boasts impressive specifications that make it a top choice for demanding applications:

  • Package: Hermetically sealed
  • Operating Temperature Range: Suitable for extreme temperature conditions
  • Qualification: MIL-PRF-19500/477 qualified, ensuring military-grade quality and performance

In summary, the JANTX1N3891 by Microchip Technology is a testament to the company's commitment to providing high-quality, reliable components for the most challenging environments. Its robust design and compliance with military standards make it an excellent choice for mission-critical applications where failure is not an option.

You May Also Be Interested in

Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Need more? Email Us
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess