EN
  • EN
  • DE

JANTX1N5649A

Part No JANTX1N5649A
Manufacturer Microchip Technology
Catalog TVS - Diodes
Description 1N56XXA Series 1.5 kW 44.7 V 64.8 Vcl Uni-Directional Axial TVS Diode - DO-13
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Clamping Voltage 64.8 V
Direction Unidirectional
Element Configuration Single
Leakage Current 5 µA
Maximum Operating Temperature 175 °C
Max Reverse Leakage Current 5 µA
Min Breakdown Voltage 44.7 V
Min Operating Temperature -65 °C
Mount Through Hole
Number of Elements 1
Number of Pins 2
Packaging Bulk
Peak Pulse Current 23.2 A
Peak Pulse Power 1.5 kW
Polarity Unidirectional
Radiation Hardening No
Reverse Breakdown Voltage 44.7 V
Reverse Standoff Voltage 40.2 V
RoHS Compliant
Test Current 1 mA
Win Source Part Number 1035317-JANTX1N5649A
Categories TVS - Diodes
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian JANTX1N5649A CAD Model

Description

The JANTX1N5649A, a robust transient voltage suppression (TVS) diode from Microchip Technology, is a prime component designed for critical military and aerospace applications. This high-reliability device conforms to the stringent specifications of the Joint Army/Navy (JAN) standard, ensuring top-tier performance and durability under the harshest conditions.

Key Features

  • Voltage Range: The JANTX1N5649A offers a standoff voltage range that is suitable for a variety of applications, ensuring protection against voltage transients.
  • Peak Pulse Power: It boasts an impressive peak pulse power rating, capable of handling significant power surges without performance degradation.
  • Thermal Resistance: With a low thermal resistance, this TVS diode can efficiently dissipate heat, contributing to its reliability and longevity.
  • Hermetically Sealed: The device is hermetically sealed, providing protection against moisture and other environmental factors that could otherwise compromise its integrity.
  • Operating Temperature: It is designed to operate effectively over a wide temperature range, making it suitable for extreme environments.

Applications

The JANTX1N5649A is engineered for mission-critical applications where failure is not an option. It is commonly used in:

  • Power supply circuits
  • Communication systems
  • Aerospace electronics
  • Military hardware
  • Sensitive instrumentation

Quality and Reliability

Microchip Technology's commitment to quality is evident in the JANTX1N5649A. Each diode is subjected to rigorous testing and screening processes to meet the JANTX level requirements. Users can trust in the reliability and performance of this TVS diode, knowing it is designed to withstand the toughest conditions and deliver consistent protection.

Whether integrating into new designs or maintaining existing systems, the JANTX1N5649A is an excellent choice for engineers seeking a dependable solution for voltage transient suppression in high-stakes environments.

You May Also Be Interested in

Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
STMicroelectronics
TVS DIODE 25.6VWM 53.5VC SMC
Lowest to $2.3281
SMC Diode Solutions
TVS DIODE 150VWM 243VC SMB
Lowest to $0.1287
Littelfuse Inc.
TVS DIODE 85.5VWM 137VC SMB
Lowest to $0.3361
Littelfuse Inc.
TVS DIODE 154VWM 246VC SMB
Lowest to $0.2502
ON Semiconductor
TVS DIODE 11.1VWM 18.2VC SMB
Need more? Email Us
Vishay
TVS DIODE 30VWM 48.4VC SMC
Lowest to $5.0855
STMicroelectronics
TVS DIODE 15.3VWM 32.5VC SMB
Lowest to $0.8303
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess