EN
  • EN
  • DE

JANTX1N825-1

Part No JANTX1N825-1
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER 5.9V 500MW DO35  /  Zener Diode 5.9 V 500 mW Through Hole DO-35 (DO-204AH)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Series Military, MIL-PRF-19500/159
Package Bulk
Voltage - Zener (Nom) (Vz) 5.9 V
Power - Max 500 mW
Impedance (Max) (Zzt) 15 Ohms
Current - Reverse Leakage @ Vr 2 µA @ 3 V
Temperature Range - Operating -55°C ~ 175°C
Mounting Type Through Hole
Package / Case DO-204AH, DO-35, Axial
Supplier Device Package DO-35 (DO-204AH)
Base Product Number 1N825
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names 1088-1005,1088-1005-MIL,JANTX1N8251
Standard Package 1
Win Source Part Number 1213854-JANTX1N825-1
Ultra Librarian 3D Model Ultra Librarian JANTX1N825-1 CAD Model

Description

The JANTX1N825-1 from Microchip Technology is a high-reliability, precision voltage reference diode. Specifically designed to meet the stringent requirements of military applications, this product is part of the JAN (Joint Army/Navy) series, which signifies that it has been certified to meet military specifications. The JANTXV level denotes even higher reliability, as it is subjected to additional testing and quality assurance protocols.

With a nominal voltage of 6.2V and a tight voltage tolerance, the JANTX1N825-1 ensures stable performance over a range of operating conditions. It is also characterized by its low dynamic impedance and excellent temperature stability, making it an ideal component for precision voltage regulation applications where consistency and reliability are paramount.

The robustness of the JANTX1N825-1 is further highlighted by its wide operating temperature range, which guarantees functionality in extreme environments. This feature, coupled with its hermetically sealed package, ensures that the device is not only immune to temperature fluctuations but also resistant to moisture and other environmental hazards that can be encountered in harsh military and aerospace applications.

The JANTX1N825-1 is also versatile in its applications. It can be used in power supplies, satellite systems, and any electronic equipment where a stable reference voltage is crucial. Its small footprint allows it to be easily integrated into a wide variety of designs without compromising on space or weight – a critical consideration in aerospace and defense applications.

Microchip Technology's commitment to quality is evident in the JANTX1N825-1, making it a reliable choice for engineers and designers working on projects that cannot afford failure. The product's durability, precision, and adherence to military standards make it an invaluable component in mission-critical applications where performance and longevity are non-negotiable.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6525 $57.9150
15+ $7.9201 $118.8015
23+ $7.6726 $176.4698
32+ $7.4250 $237.6000
41+ $7.1776 $294.2816
54+ $6.4350 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess