EN
  • EN
  • DE

JANTX2N3767

Part No JANTX2N3767
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description NPN TRANSISTOR
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Microchip Technology
Series MIL-PRF-19500/518
Package Bulk
Product Status Active
Transistor Type NPN
Current - Collector (Ic) (Max) 4 A
Voltage - Collector Emitter Breakdown (Max) 80 V
Vce Saturation (Max) @ Ib, Ic 2.5V @ 100mA, 1A
Current - Collector Cutoff (Max) 500µA
DC Current Gain (hFE) (Min) @ Ic, Vce 40 @ 500mA, 5V
Power - Max 25 W
Temperature Range - Operating -65°C ~ 200°C
Mounting Type Through Hole
Package / Case TO-213AA, TO-66-2
Supplier Device Package TO-66 (TO-213AA)
Base Product Number 2N3767
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 165860-JANTX2N3767
Ultra Librarian 3D Model Ultra Librarian JANTX2N3767 CAD Model

Description

Microchip Technology introduces the JANTX2N3767, a high-reliability NPN bipolar junction transistor (BJT) designed for demanding aerospace and military applications. This transistor is part of Microchip's JAN (Joint Army/Navy) series, which are specifically engineered to meet stringent specifications and ensure optimal performance under extreme conditions.

Key Features

  • Voltage & Current: The JANTX2N3767 is capable of withstanding high voltage and current, with a collector-emitter voltage (VCEO) of 60V and a collector current (IC) of up to 10A, making it suitable for power switching applications.
  • Power Dissipation: This device boasts a high power dissipation rating, which ensures reliable operation even under high power and temperature conditions.
  • Robust Construction: With a hermetically sealed package, the JANTX2N3767 is designed to resist harsh environmental conditions including shock, vibration, and high temperatures.
  • Quality and Reliability: As a JANTX-level product, this transistor meets the rigorous quality standards set by the Department of Defense. It undergoes extensive testing and screening processes to ensure reliability and performance in critical applications.

Applications

The JANTX2N3767 is ideal for a range of high-performance applications where durability and dependability are paramount. Its typical uses include:

  • Power regulation modules
  • Switching circuits
  • Amplifier stages
  • Pulse applications
  • Military communication systems
  • Aerospace electronics

Technical Specifications

Parameter Value Transistor Polarity NPN Collector-Emitter Voltage VCEO Max 60 V Collector Current - Continuous IC 10 A Total Device Dissipation 150 W Operating Junction Temperature Range -65°C to +200°C Package / Case TO-3

With its exceptional quality, the JANTX2N3767 from Microchip Technology is the go-to transistor for applications that cannot afford failure. It embodies the perfect blend of advanced semiconductor technology and rugged design to deliver unmatched performance where it matters most.

You May Also Be Interested in

Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.0496 $72.0992
4+ $29.5792 $118.3168
7+ $28.6549 $200.5843
9+ $27.7305 $249.5745
11+ $26.8062 $294.8682
15+ $24.0332 $360.4980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess