EN
  • EN
  • DE

JANTX2N6352

Part No JANTX2N6352
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description TRANS NPN DARL 80V 5A TO66 / Bipolar (BJT) Transistor NPN - Darlington 80 V 5 A 2 W Through Hole TO-66 (TO-213AA)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors>Bipolar (BJT)>Single Bipolar Transistors
Mfr Microchip Technology
Series Military, MIL-PRF-19500/472
Package Bulk
Transistor Type NPN - Darlington
Current - Collector (Ic) (Max) 5 A
Voltage - Collector Emitter Breakdown (Max) 80 V
Vce Saturation (Max) @ Ib, Ic 1.5V @ 5mA, 5A
Current - Collector Cutoff (Max) -
DC Current Gain (hFE) (Min) @ Ic, Vce 2000 @ 5A, 5V
Power - Max 2 W
Frequency - Transition -
Temperature Range - Operating -65°C ~ 200°C (TJ)
Mounting Type Through Hole
Package / Case TO-213AA, TO-66-2
Supplier Device Package TO-66 (TO-213AA)
Base Product Number 2N6352
RoHS Status RoHS non-compliant
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 1 pcs
Win Source Part Number 1382408-JANTX2N6352
Ultra Librarian 3D Model Ultra Librarian JANTX2N6352 CAD Model

Description

Product Overview: JANTX2N6352

The JANTX2N6352 is a robust, high-quality power transistor from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This component is specifically designed to meet the stringent requirements of the aerospace and defense industries, providing reliable performance in the most demanding environments.

Key Features

  • Military Standards: The JANTX2N6352 is built to comply with the MIL-PRF-19500/543 specification, ensuring top-tier quality and performance for military-grade applications.
  • High Power Handling: This NPN bipolar power transistor is capable of handling high power levels, making it ideal for a wide range of high-voltage and high-current applications.
  • Versatile Operating Conditions: It can operate under a broad range of temperatures and conditions, ensuring consistent performance even under extreme stress.
  • Durable Construction: The device is encapsulated in a hermetically sealed package, which provides excellent resistance to environmental factors such as moisture, thermal shock, and vibration.

Applications

The JANTX2N6352 is suitable for a variety of applications, particularly where high reliability is paramount. These include:

  • Switching regulators
  • Power amplifiers
  • High-speed switching circuits
  • Aerospace and defense systems

Technical Specifications

Parameter Value Transistor Polarity NPN Collector-Emitter Voltage VCEO Max 400 V Emitter-Base Voltage VEBO 7 V Collector Current-Continuous 16 A Operating Temperature Range -65°C to +200°C

With its combination of ruggedness, high power, and precision, the JANTX2N6352 from Microchip Technology is a reliable choice for professionals seeking components that can withstand the rigors of high-stress military and aerospace applications.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess