EN
  • EN
  • DE

JANTXV2N2484

Part No JANTXV2N2484
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description TRANS NPN 60V 0.05A TO18
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Bipolar (BJT) Transistor NPN 60 V 50 mA - 360 mW Through Hole TO-18
Manufacturer Microchip Technology
Series Military, MIL-PRF-19500/376
Package Bulk
Operating Temperature Range -65°C ~ 200°C (TJ)
Mounting Through Hole
Package TO-206AA, TO-18-3 Metal Can
Case / Package TO-18
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Part Number 1086-3057, 1086-3057-MIL
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922370-JANTXV2N2484
Ultra Librarian 3D Model Ultra Librarian JANTXV2N2484 CAD Model

Description

Product Overview: JANTXV2N2484

The JANTXV2N2484 is a high-quality, military-grade NPN bipolar junction transistor (BJT) designed and manufactured by Microchip Technology. This component is part of Microchip's extensive range of semiconductor products that are known for their reliability and performance in critical applications. The JANTXV2N2484 is specifically engineered to meet the stringent requirements of the aerospace and defense industries, complying with the Joint Army-Navy Specifications (JAN) for electronic components.

This transistor is capable of withstanding harsh environmental conditions, including extreme temperatures and high levels of radiation, making it an ideal choice for use in space applications, military equipment, and other high-reliability systems. Its robust construction ensures consistent performance and a long operational life, even in the most demanding situations.

Key Features:

  • High Reliability: Qualified to MIL-PRF-19500/403 standards, ensuring optimal performance under severe conditions.
  • High-Speed Switching: Designed for applications requiring fast switching times.
  • Hermetically Sealed: The package is hermetically sealed for improved resistance to moisture and other environmental factors.
  • Temperature Range: Capable of operating over a wide temperature range, making it suitable for extreme environments.
  • Versatility: Can be used in a variety of circuit configurations and applications, offering design flexibility.

Electrical Characteristics:

  • Collector-Emitter Voltage (Vceo): 60V
  • Collector-Base Voltage (Vcbo): 80V
  • Emitter-Base Voltage (Vebo): 6.0V
  • Collector Current (Ic): 50mA
  • Power Dissipation (Pd): 500mW

The JANTXV2N2484 is available in a TO-18 package, which is known for its compact size and ease of integration into a wide range of electronic assemblies. Microchip Technology provides full datasheets and technical support for this product, ensuring that designers can incorporate the JANTXV2N2484 into their designs with confidence.

For engineers and procurement specialists seeking high-reliability components that can withstand the rigors of military and aerospace applications, the JANTXV2N2484 from Microchip Technology is an excellent choice.

You May Also Be Interested in

Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.7128
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess