EN
  • EN
  • DE

KSZ8021RNL-TR

Part No KSZ8021RNL-TR
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 24QFN / 1/1 Transceiver Full RMII 24-QFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Microchip Technology
Package Tape & Reel
Product Status Obsolete
Type Transceiver
Protocol RMII
Number of Drivers/Receivers 1/1
Duplex Full
Voltage - Supply 1.8V, 2.5V, 3.3V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number KSZ8021
Standard Package 1,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1342432-KSZ8021RNL-TR
Ultra Librarian 3D Model Ultra Librarian KSZ8021RNL-TR CAD Model

Description

Microchip Technology's KSZ8021RNL-TR Ethernet PHY Transceiver

The KSZ8021RNL-TR is a robust Ethernet physical layer transceiver from the renowned Microchip Technology, designed to offer reliable network connectivity for a range of embedded and industrial applications. This single-chip solution is part of the KSZ8001 family, well-known for its high performance and low power consumption, making it an ideal choice for modern network-enabled devices.

Key Features

  • Single Supply Operation: Operates with a single 3.3V power supply, simplifying the power design of the system.
  • Low Power Consumption: Features a low-power mode to reduce power consumption during periods of low link utilization.
  • HP Auto MDI/MDI-X: Supports automatic MDI/MDI-X crossover at all speeds, eliminating the need for crossover cables and simplifying network installation.
  • Advanced Cable Diagnostics: Comes with LinkMD® technology, enabling the detection of common cable faults, which is crucial for troubleshooting network issues.
  • Robust ESD Protection: Integrated with superior electrostatic discharge protection to withstand harsh industrial environments.
  • Flexible Interface Options: Offers an MII/RMII interface to connect with a wide range of MAC processors.

Applications

The versatility of the KSZ8021RNL-TR allows it to be used in various applications, including:

  • Industrial Control Systems
  • Embedded Computing
  • Networking Equipment
  • Consumer Electronics
  • Home Networking Devices

Quality and Reliability

Microchip Technology is committed to providing high-quality products, and the KSZ8021RNL-TR is no exception. It is built to meet stringent industrial standards, ensuring reliable operation over extended temperature ranges. The device is available in a compact 32-pin QFN package, making it suitable for space-constrained applications.

Environmental Compliance

In line with Microchip's dedication to environmental stewardship, the KSZ8021RNL-TR is RoHS compliant, minimizing the environmental impact by avoiding the use of hazardous substances.

Whether you're developing a sophisticated industrial system or a simple home networking device, the KSZ8021RNL-TR from Microchip Technology offers the performance, reliability, and ease of use necessary to create an efficient and robust network connection.

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess