EN
  • EN
  • DE

KSZ8041FTLI-TR

Part No KSZ8041FTLI-TR
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX ETHERNET 48TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Transceiver
Protocol MII, RMII
Number of Drivers/Receivers 1/1
Duplex Full
Supply Voltage - Operating 3.135 V to 3.465 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-TQFP (7x7)
Win Source Part Number 1051085-KSZ8041FTLI-TR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian KSZ8041FTLI-TR CAD Model

Description

Microchip Technology's KSZ8041FTLI-TR Ethernet Transceiver

The KSZ8041FTLI-TR is a feature-rich Ethernet transceiver from the renowned manufacturer, Microchip Technology. Designed to deliver reliable performance, this transceiver is a perfect fit for applications requiring 10Base-T/100Base-TX physical layer solutions. Encased in a compact 48-pin LQFP package, the KSZ8041FTLI-TR is specifically tailored to meet the stringent demands of today's networking and communication environments.

This transceiver is built on a robust architecture that supports MII (Media Independent Interface) and RMII (Reduced Media Independent Interface), providing versatile connectivity options for various system designs. Its flexibility makes it compatible with a wide range of microcontrollers and microprocessors, ensuring seamless integration into existing and new network infrastructures.

One of the standout features of the KSZ8041FTLI-TR is its LinkMD® TDR-based cable diagnostics, which simplifies network maintenance and troubleshooting by enabling the detection of common cable faults. This feature is invaluable for system administrators and technicians who need to ensure network integrity and minimize downtime.

Additionally, the KSZ8041FTLI-TR boasts an impressive array of power-saving modes, including Energy Detect Power-Down and Soft Power-Down. These modes help reduce power consumption when the network traffic is low or idle, contributing to energy-efficient operation and cost savings for end-users.

With its HP Auto MDI/MDI-X support, the transceiver eliminates the need for crossover cables, further simplifying network setup and expansion. The KSZ8041FTLI-TR also features automatic polarity detection and correction, which ensures robust data communication even in the presence of reversed polarity in the network cabling.

In summary, the Microchip Technology KSZ8041FTLI-TR Ethernet transceiver is a highly integrated, low-power device that offers advanced features such as cable diagnostics, versatile interface support, and energy efficiency. It is an ideal solution for embedded systems, consumer electronics, and industrial applications where network reliability and performance are paramount.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4632 $51.7272
50+ $2.0211 $101.0550
77+ $1.9579 $150.7583
106+ $1.8948 $200.8488
137+ $1.8316 $250.9292
183+ $1.6422 $300.5226
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,310 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess