EN
  • EN
  • DE

PIC17C766-16/PT

Part No PIC17C766-16/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB OTP 80TQFP / PIC PIC® 17C Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) OTP 80-TQFP (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tray
Core Processor PIC
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 66
Program Memory Size 32KB (16K x 16)
Program Memory Type OTP
RAM Size 902 x 8
Voltage - Supply (Vcc/Vdd) 4.5V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type External
Temperature Range - Operating 0°C ~ 70°C
Mounting Surface Mount
Case / Package 80-TQFP
Supplier Device Package 80-TQFP (12x12)
Base Product Number PIC17C766
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC17C766-16/PT-NDR
Standard Package 119
Win Source Part Number 1316706-PIC17C766-16/PT
Ultra Librarian 3D Model Ultra Librarian PIC17C766-16/PT CAD Model

Description

Microchip Technology's PIC17C766-16/PT Microcontroller

The PIC17C766-16/PT is a high-performance CMOS fully-static 8-bit microcontroller packed with a multitude of features that make it ideal for a wide range of applications in embedded systems. Manufactured by Microchip Technology, this microcontroller is designed to deliver exceptional power efficiency and processing capabilities, ensuring smooth and reliable operation for various electronic products.

Key Features:

  • CPU: The core of the PIC17C766-16/PT is a powerful PIC17C family processor that provides a robust instruction set and operates at a maximum frequency of 16 MHz, enabling fast and efficient processing.
  • Memory: This microcontroller comes with 16KB of on-chip program memory and 902 bytes of RAM, offering ample space for complex firmware and data storage.
  • I/O Ports: It boasts 54 versatile input/output pins, which include several analog inputs and outputs, giving designers the flexibility to connect a wide array of peripherals and sensors.
  • Timers: Equipped with multiple timers, including an 8-bit and 16-bit timer, the PIC17C766-16/PT can handle precise time-related tasks, making it suitable for time-sensitive applications.
  • Communication Interfaces: It supports serial communication with a synchronous serial port for SPI and an asynchronous port for RS-232, RS-485, and LIN, allowing for easy integration into communication networks.
  • Power Management: The device features various power-saving modes, including idle and sleep modes, which help to minimize power consumption when the microcontroller is not performing critical operations.
  • Package: The microcontroller is available in a 64-pin TQFP (Thin Quad Flat Package), which is suitable for surface-mount technology and provides a compact footprint for space-constrained applications.

Applications:

The versatility of the PIC17C766-16/PT makes it an excellent choice for applications such as industrial control systems, automotive electronics, robotics, and smart sensors. Its robust feature set ensures that it can meet the demands of complex and sophisticated electronic systems.

Overall, the PIC17C766-16/PT from Microchip Technology is a reliable and versatile microcontroller that offers a balance of performance, power efficiency, and integration, making it a go-to solution for developers looking to create advanced and efficient embedded systems.

You May Also Be Interested in

Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess