EN
  • EN
  • DE

KSZ8051MLL-EVAL

Part No KSZ8051MLL-EVAL
Manufacturer Microchip Technology
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVALUATION FOR KSZ8051MLL / KSZ8051MLL PHY Development Kit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Microchip Technology
Part Status Obsolete(EOL)
Main Purpose Interface, Ethernet PHY
Embedded No
Utilized IC / Part KSZ8051MLL
Supplied Contents Board(s)
Win Source Part Number 778077-KSZ8051MLL-EVAL
Popularity Medium
Supply and Demand Status Balance
Family Name KSZ8051MLL
Introduction Date June 22, 2010
ECCN 5A991
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian KSZ8051MLL-EVAL CAD Model

Description

Microchip Technology KSZ8051MLL-EVAL Evaluation Kit

The KSZ8051MLL-EVAL Evaluation Kit is a comprehensive tool designed by Microchip Technology to facilitate the testing and performance evaluation of the KSZ8051MLL, a single-supply 10Base-T/100Base-TX Ethernet physical-layer transceiver for transmission and reception of data over standard CAT-5 unshielded twisted pair (UTP) cable.

Key Features:

  • Robust Transceiver: The KSZ8051MLL offers robust performance in various applications, thanks to its MII/RMII interface support, which allows for easy integration with a wide range of Ethernet MAC controllers.
  • Energy Efficiency: With features like Energy Detect Power-Down and LinkMD® TDR-based cable diagnostics, the transceiver is designed for power-sensitive applications, ensuring energy efficiency without compromising on performance.
  • Advanced Diagnostics: The evaluation kit includes diagnostic LEDs and provides access to the LinkMD® functionality, enabling users to diagnose common cabling issues, enhancing the reliability and maintainability of their network infrastructure.
  • Flexibility: The KSZ8051MLL supports both 3.3V and 2.5V voltage levels and has an adjustable interrupt pin, making it a versatile choice for different design specifications and requirements.
  • Comprehensive Support: Microchip Technology provides extensive documentation and support for the KSZ8051MLL-EVAL, ensuring that developers can maximize the utility of the evaluation kit and the transceiver in their projects.

Potential Applications:

The evaluation kit is ideal for developers working on Ethernet applications in areas such as:

  • Embedded Systems
  • Industrial Automation
  • Consumer Electronics
  • Network Appliances
  • Smart Home Devices

Package Contents:

The KSZ8051MLL-EVAL kit includes the evaluation board featuring the KSZ8051MLL transceiver, as well as relevant documentation to get started. Developers can expect a seamless experience from initial setup to in-depth testing and deployment.

With its user-friendly design and extensive features, the KSZ8051MLL-EVAL from Microchip Technology is an essential tool for engineers and designers looking to evaluate the KSZ8051MLL transceiver and develop robust Ethernet-connected applications.

You May Also Be Interested in

Analog Devices Inc.
BOARD EVALUATION FOR AD9912 / AD9912 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC4162 DC2038= LEAD ACID, ADJUS / LTC4162 Battery Charger Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR BQ33100 / BQ33100 Battery Gauge Power Management Evaluation Board
Need more? Email Us
Maxim Integrated
EV KIT FOR MAX14913 / MAX14913 High Side Driver (Internal FET) Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR DRV2603 / DRV2603 Motor Controller/Driver, Haptic/Vibration Power Management Evaluation Board
Lowest to $281.2290
Analog Devices Inc.
DEMO BOARD FOR LT4295/LT4321 / LT4295, LT4321 Power over Ethernet (PoE) Power Management Evaluation Board
Need more? Email Us
Texas Instruments
DEVELOPMENT SPECIALIZED / PGA305 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR HMC723LP3E / HMC723LP3E * Logic Evaluation Board
Need more? Email Us
Analog Devices Inc.
BRD DEMO LTC4000EGN/LTC3789EGN / LTC4000, LTC3789 Battery Charger Power Management Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7106 $59.8710
85+ $1.4033 $119.2805
130+ $1.3594 $176.7220
180+ $1.3155 $236.7900
230+ $1.2717 $292.4910
305+ $1.1400 $347.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,440 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess