EN
  • EN
  • DE

KSZ8061MNGW

Part No KSZ8061MNGW
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 48QFN  /  1/1 Transceiver Full Ethernet 48-QFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Microchip Technology
Package Tray
Type Transceiver
Protocol Ethernet
Number of Drivers/Receivers 1/1
Duplex Full
Data Rate 100Mbps
Voltage - Supply 1.8V, 2.5V, 3.3V
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN (7x7)
Base Product Number KSZ8061
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 260
Win Source Part Number 991497-KSZ8061MNGW
Ultra Librarian 3D Model Ultra Librarian KSZ8061MNGW CAD Model

Description

Microchip Technology's KSZ8061MNGW Ethernet Transceiver

The KSZ8061MNGW is a highly efficient and robust Ethernet transceiver from the trusted manufacturer, Microchip Technology. This state-of-the-art component is designed to meet the demanding requirements of fast Ethernet connectivity, providing a reliable and high-performance solution for various networking applications.

The KSZ8061MNGW operates over a single supply voltage and is compatible with 10Base-T/100Base-TX Ethernet protocols, making it versatile for different network standards. It features the RMII (Reduced Media-Independent Interface) for streamlined communication with network processors and microcontrollers. The device includes an integrated voltage regulator, simplifying the design and reducing the need for additional external components.

This transceiver is built with advanced technology that ensures low power consumption, which is critical for battery-powered and energy-sensitive applications. It also supports Energy Efficient Ethernet (EEE) compliant to IEEE 802.3az, which further reduces power usage during periods of low data activity. The KSZ8061MNGW's power management capabilities are a testament to Microchip's commitment to developing environmentally conscious products.

One of the key features of the KSZ8061MNGW is its robustness against harsh environmental conditions. It includes LinkMD® cable diagnostics, which enable the detection of common cable faults, and the transceiver is designed to withstand electrostatic discharges and other electrical overstresses, ensuring longevity and reliability in industrial environments.

The KSZ8061MNGW also offers a range of diagnostic features, such as loopback modes and interrupt functionality, which facilitate easier network management and troubleshooting. With its small footprint, this transceiver is ideal for space-constrained applications, and it comes in a 32-pin QFN package that is easy to integrate into existing designs.

In summary, the KSZ8061MNGW from Microchip Technology is a compact, energy-efficient, and durable Ethernet transceiver that delivers high-speed networking capabilities with advanced diagnostic and power management features, making it a top choice for designers looking to enhance their networked systems.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7899 $53.0586
33+ $3.1096 $102.6168
50+ $3.0125 $150.6250
69+ $2.9153 $201.1557
89+ $2.8181 $250.8109
119+ $2.5266 $300.6654
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess