EN
  • EN
  • DE

KSZ8463FRLI

Part No KSZ8463FRLI
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERNET SWITCH 10/100 64LQFP / Ethernet Controller MII, RMII Interface 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Controllers
Manufacturer Microchip Technology
Packaging Tray
Protocol Ethernet
Function Controller
Interface MII, RMII
Temperature Range - Operating -40°C ~ 85°C
Case / Package 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number KSZ8463
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Part Number 576-4840,1611-KSZ8463FRLI
Standard Package 160
Win Source Part Number 1319277-KSZ8463FRLI
Ultra Librarian 3D Model Ultra Librarian KSZ8463FRLI CAD Model

Description

Microchip Technology's KSZ8463FRLI Ethernet Switch

The KSZ8463FRLI is a highly integrated Ethernet switch from the reputable manufacturer Microchip Technology. This device is designed to support high-speed network communication with robust reliability, making it an ideal choice for a wide range of applications, including industrial automation, automotive, and consumer electronics. The KSZ8463FRLI is part of Microchip's well-known portfolio of networking products, which are recognized for their performance and ease of integration.

One of the key features of the KSZ8463FRLI is its support for two Fast Ethernet ports and one MII/RMII/Turbo MII interface. This versatility allows the switch to cater to different networking requirements and ensures compatibility with various microcontrollers and processors. Additionally, the KSZ8463FRLI boasts a non-blocking switch fabric, which guarantees fast data processing and efficient traffic management, minimizing packet loss and ensuring smooth network operation even under heavy load conditions.

The KSZ8463FRLI is equipped with advanced features such as IEEE 1588 Precision Time Protocol (PTP) support, which is essential for time-sensitive applications requiring synchronization across the network. Quality of Service (QoS) features are also available, providing the ability to prioritize traffic to ensure that critical data is transmitted with minimal delay.

Security is a paramount concern in networked devices, and the KSZ8463FRLI addresses this with features like MAC address filtering and management information base (MIB) counters for network monitoring and diagnostics. These capabilities enable system designers to implement robust security measures and maintain the integrity of their networks.

For ease of use, the KSZ8463FRLI comes in a compact 48-pin LQFP package, which is suitable for space-constrained applications. Its low power consumption makes it an energy-efficient choice for designs where power efficiency is crucial. With its extensive feature set and Microchip's commitment to quality, the KSZ8463FRLI is a reliable backbone for any networked system, providing seamless connectivity and enhanced network performance.

You May Also Be Interested in

Microchip Technology
IC USB 2.0 HUB CTLR 4PORT 36SQFN / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $4.3807
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $1.5857
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $2.5701
Cypress Semiconductor Corp
USB FULL-SPEED PERIPHERALS
Lowest to $12.8727
Renesas Electronics America
USB POWER DELIVERY 3.0 CONTROLLE / USB Controller USB 3.0 USB Interface 14-TDFN (4x3)
Lowest to $11.6418
Infineon Technologies
IC USB TO SERIAL BRIDGE 32QFN / USB Bridge, USB to I²C USB 2.0 UART Interface 32-QFN (5x5)
Lowest to $4.5452
Microchip Technology
IC ETHERNET SWITCH 3PORT 64-LQFP
Lowest to $12.1212
Diodes Incorporated
USB3 SWITCH X1-QFN2040-24 T&R 3. / Interface
Lowest to $0.5190
Intel
LAN CONTROLLER, CMOS / Controller Interface
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.7612 $59.5224
5+ $24.4195 $122.0975
7+ $23.6564 $165.5948
9+ $22.8933 $206.0397
12+ $22.1302 $265.5624
16+ $19.8408 $317.4528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,104 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess