EN
  • EN
  • DE

KSZ8893FQLI-FX

Part No KSZ8893FQLI-FX
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC SWITCH ETH 3PORT 128QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 31 Weeks
Features Ethernet Switch 100 Base-FX PHY, TS-1000, 10/100 Base-T/TX PHY I²C, SPI Interface 128-PQFP (14x20)
Manufacturer Microchip Technology
Package Tray
Operating Temperature Range -40°C ~ 85°C
Package 128-BFQFP
Case / Package 128-PQFP (14x20)
Family Name KSZ8893
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Part Number 576-3349, KSZ8893FQLIFX
Quantity per package 66
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922549-KSZ8893FQLI-FX
Ultra Librarian 3D Model Ultra Librarian KSZ8893FQLI-FX CAD Model

Description

Microchip Technology KSZ8893FQLI-FX Integrated Ethernet Switch

The Microchip Technology KSZ8893FQLI-FX is a highly integrated Ethernet switch that is designed to enable a new generation of networked devices and to enhance network performance with minimal design effort. This robust and versatile switch is particularly suitable for applications in the embedded, industrial, and automotive markets, offering a comprehensive set of features that facilitate the implementation of complex network protocols and services.

Key Features and Benefits

  • Three-Port Switch: The KSZ8893FQLI-FX includes a 3-port switch with two MACs (Media Access Controllers) and two PHYs (Physical Layer Transceivers), providing the necessary interfaces for connecting multiple network segments.
  • QoS Support: With Quality of Service (QoS) features, the switch can prioritize network traffic to ensure that critical data is transmitted efficiently, making it ideal for real-time applications.
  • Advanced Switch Management: It offers advanced switch management features such as port mirroring, VLAN support, and IGMP snooping to optimize network traffic and enhance security.
  • Energy-Efficient: Energy efficiency is a key consideration in modern electronics, and the KSZ8893FQLI-FX supports Energy Efficient Ethernet (EEE) to reduce power consumption during periods of low data activity.
  • Flexible Interface Options: The product supports MII/RMII/Turbo MII interfaces to the MAC, which provides flexibility in connecting to different types of network processors or microcontrollers.

Applications

The KSZ8893FQLI-FX is ideal for a variety of applications, including:

  • Industrial control systems
  • Automotive infotainment and diagnostics
  • Home networking equipment
  • Networked printers and other office equipment
  • Managed network switches and routers

With its rich feature set and high level of integration, the Microchip Technology KSZ8893FQLI-FX Ethernet switch is engineered to meet the demands of modern networked environments where reliability, performance, and ease of use are paramount.

For more information on the KSZ8893FQLI-FX, including datasheets, technical documentation, and support resources, please visit Microchip Technology's official website or contact their sales and support team.

You May Also Be Interested in

Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $2.5701
Microchip Technology
IC USB 2.0 HUB CTLR 4PORT 36SQFN / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $4.3807
FTDI, Future Technology Devices International Ltd
IC USB FS DUAL UART/FIFO 48LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 48-LQFP (7x7)
Lowest to $9.5038
Diodes Incorporated
USB3 SWITCH X1-QFN2040-24 T&R 3. / Interface
Lowest to $0.5190
Intel
LAN CONTROLLER, CMOS / Controller Interface
Need more? Email Us
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $1.5857
Microchip Technology
IC HUB CTLR USB 2PORT 56SQFN / USB Hub Controller USB 3.1 SPI Interface 56-VQFN (7x7)
Lowest to $26.6262
Renesas Electronics America
USB POWER DELIVERY 3.0 CONTROLLE / USB Controller USB 3.0 USB Interface 14-TDFN (4x3)
Lowest to $11.6418
STMicroelectronics
IC USB CONTROLLER I2C 24QFN / USB Controller USB 3.0 I²C Interface 24-QFN (4x4)
Lowest to $2.9298

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.0506 $68.2024
9+ $13.9903 $125.9127
13+ $13.5532 $176.1916
18+ $13.1159 $236.0862
23+ $12.6787 $291.6101
31+ $11.3670 $352.3770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,056 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess