EN
  • EN
  • DE
  • IT

KSZ8895MQXIA

Part No KSZ8895MQXIA
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETH SWITCH 5PORT 128QFP IND / Ethernet Switch 5-Port 100Mbps Automotive 128-Pin PQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Protocol Ethernet
Function Switch
Interface I2C, SPI
Standards 10/100 Base-T/TX
Supply Voltage (V) 1.8V, 2.5V, 3.3V
Supply Current 129mA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 128-BFQFP
Supplier Device Package 128-PQFP (14x20)
Family Part Number KSZ8895
Manufacturer Pack Quantity 66
MSL Level 3 (168 Hours)
Win Source Part Number 714746-KSZ8895MQXIA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name KSZ8895MQX
Introduction Date February 24, 2014
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian KSZ8895MQXIA CAD Model

Description

The KSZ8895MQXIA is a highly integrated, Layer 2 managed switch from Microchip Technology, which is one of the leading brands in the semiconductor industry. This state-of-the-art switch is designed to enable network communication for a wide range of applications, including home networking, small office/home office (SOHO), small to medium-sized business (SMB) networks, and industrial automation.

Key Features:

  • Five-Port Switch: The KSZ8895MQXIA incorporates a five-port switch with a high-performance non-blocking architecture, ensuring efficient data traffic management within networks.
  • QoS Support: Quality of Service (QoS) features enable prioritization of traffic, which is crucial for ensuring that time-sensitive data such as voice and video are delivered without delay.
  • Advanced Management: This switch supports numerous management features, including IGMP snooping, VLAN support, and port mirroring, which help in optimizing and securing the network.
  • Energy Efficient: With Energy Efficient Ethernet (EEE) support, the KSZ8895MQXIA can reduce power consumption during periods of low data activity, making it an environmentally friendly choice.
  • Robust Security: Security features such as MAC address filtering and network storm protection safeguard the network from unauthorized access and network failures.

Applications:

The versatility of the KSZ8895MQXIA makes it suitable for a variety of applications, including:

  • Home network backbone switches
  • SOHO networking equipment
  • SMB network switches
  • Industrial control and automation systems

Technical Specifications:

  • Package: 128-Pin PQFP
  • Temperature Range: Commercial grade (0°C to 70°C)
  • Interface: MII, RMII, and SPI for easy integration with a wide range of processors and controllers

In conclusion, the KSZ8895MQXIA from Microchip Technology is an exceptional choice for designers looking to incorporate a reliable, feature-rich network switch into their systems. Its advanced features and energy-saving capabilities make it a smart and sustainable solution for modern networking needs.

You May Also Be Interested in

SMSC Corporation
High-Performance Multi-Mode Parallel Port Super I/O Floppy Disk Controllers
Lowest to $12.9474
Maxim Integrated
Lowest to $14.8635
SMSC Corporation
FEAST FAST ETHERNET CONTROLLER FOR PCMCIA AND GENERIC 16-BIT APPLICATIONS
Need more? Email Us
Cypress Semiconductor Corp
USB FULL-SPEED PERIPHERALS
Need more? Email Us
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20SSOP
Lowest to $4.6331
SMSC Corporation
PC98/99 Compliant Enhanced Super I/O Controller with Keyboard/Mouse Wake-Up
Need more? Email Us
SMSC Corporation
Small Form Factor Single- Chip Ethernet Controller with HP Auto-MDIX
Lowest to $8.2830
Infineon Technologies
IC ETHERNET SW CTRLR 128QFP
Need more? Email Us
FTDI, Future Technology Devices International Ltd
IC HS USB TO UART/FIFO 48LQFP
Lowest to $8.3158

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8232 $54.1160
12+ $8.8806 $106.5672
18+ $8.6031 $154.8558
25+ $8.3256 $208.1400
32+ $8.0481 $257.5392
42+ $7.2155 $303.0510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess