EN
  • EN
  • DE

ADM6995LCX-AC-T-1

Part No ADM6995LCX-AC-T-1
Manufacturer Infineon Technologies
Catalog Interface - Controllers
Description IC ETHERNET SW CTRLR 128QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features - - - - Interface PG-BFQFP-128
Manufacturer Infineon Technologies
Package Tray
Operating Temperature Range 0°C ~ 115°C
Package 128-BFQFP
Case / Package PG-BFQFP-128
Family Name ADM6995
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN 5A991B1
HTSUS 8542.31.0001
Other Part Number ADM6995LCXACT1, SP000084726
Quantity per package 660
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860180-ADM6995LCX-AC-T-1
Ultra Librarian 3D Model Ultra Librarian ADM6995LCX-AC-T-1 CAD Model

Description

The Infineon Technologies ADM6995LCX-AC-T-1 is an integrated circuit with an operating temperature range of 0°C to 115°C.

  • Interface: PG-BFQFP-128
  • Package: tray
  • Family: ADM6995
  • Category: integrated circuits
  • Status: discontinued @ Digi-Key
  • Popularity: medium
  • Supply and Demand Status: limited
  • REACH: affected
  • ECCN: 5A991B1
  • HTSUS Code: 8542.31.0001
  • Package Contains: 660 units
  • MSL Level: 3 (168 hours)

You May Also Be Interested in

Exar Corporation
IC UART TXRX 128/384 BYTE 16QFN
Lowest to $3.5758
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC CONTROLLER USB 48FBGA
Lowest to $40.3395
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $0.5232
NXP / Nexperia
IC STAND-ALONE CAN CTRLR 28-DIP
Lowest to $11.4253
Microchip Technology
USB 2.0 to UART Protocol Converter with GPIO | IC USB TO UART 20SOIC
Lowest to $5.9665
Microchip Technology
USB 2.0 Hi-Speed Hub Controller | IC USB 2.0 4PORT HUB CTLR 36-QFN
Need more? Email Us
Microchip Technology
4-Port SS/HS USB Controller Hub | IC HUB CTLR USB 56VQFN
Lowest to $6.7232
Microchip Technology
DIST Dual 5.5V 0.65A to 1.8A 8-Pin SOIC N Tube / IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $1.9058

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess