EN
  • EN
  • DE

LAN8742-CZ

Part No LAN8742-CZ
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX ETHERNET 10/100 24SQFN / PHY 1-CH 10Mbps/100Mbps 24-Pin SQFN EP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series flexPWR
Packaging Tray
Part Status Obsolete(EOL)
Type Transceiver
Protocol RMII
Number of Drivers/Receivers 1/1
Duplex Full
Operating Supply Voltage 1.8 V ~ 3.3 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 24-VFQFN Exposed Pad
Manufacturer Package 24-SQFN (4x4)
Win Source Part Number 778285-LAN8742-CZ
Popularity Medium
Supply and Demand Status Limited
Family Name LAN8742
Introduction Date May 07, 2012
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian LAN8742-CZ CAD Model

Description

Microchip Technology's LAN8742-CZ Ethernet Transceiver

The LAN8742-CZ from Microchip Technology is a high-performance, small-footprint, low-power 10BASE-T/100BASE-TX Ethernet transceiver designed to address the demanding requirements of today's Ethernet connectivity applications. This compact and reliable transceiver is an ideal choice for embedded systems, consumer electronics, and industrial automation, providing a cost-effective Ethernet interface solution.

Key Features

  • Energy Efficient: The LAN8742-CZ incorporates energy-efficient Ethernet (IEEE 802.3az) capabilities, which significantly reduce power consumption during periods of low data activity.
  • Flexible Media Interface: It supports variable I/O voltages (1.8V, 2.5V, 3.3V) and includes an HP Auto-MDIX feature to automatically accommodate straight-through or crossover cables without user intervention.
  • Robust Performance: With its integrated voltage regulator and advanced cable diagnostics, the LAN8742-CZ ensures stable and robust operation even in challenging electrical environments.
  • Compact Size: Available in a 32-pin QFN package, the device is optimized for space-constrained applications.

Applications

The LAN8742-CZ is versatile and can be used in a variety of applications, including:

  • Embedded Systems
  • Networked Consumer Electronics
  • Industrial Automation
  • Home Networking Devices
  • Smart Grid Infrastructure

Technical Specifications

Parameter Value
Data Rate 10/100 Mbps
Interface Type MII, RMII
Supply Voltage 1.8V - 3.3V
Package 32-pin QFN
Temperature Range -40°C to +85°C

The LAN8742-CZ transceiver is a testament to Microchip Technology's commitment to providing advanced solutions for Ethernet connectivity. Its integration of energy-saving features, versatility in applications, and robust design make it a top choice for designers looking to enhance network performance while minimizing power consumption.

You May Also Be Interested in

Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess