EN
  • EN
  • DE

LAN91C100FDQFP

Part No LAN91C100FDQFP
Manufacturer Microchip Technology
Catalog Interface - Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Controllers
Manufacturer Microchip Technology
Win Source Part Number 293698-LAN91C100FDQFP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LAN91C100FDQFP CAD Model

Description

Microchip Technology LAN91C100FDQFP - High-Performance Ethernet Controller

The LAN91C100FDQFP is a state-of-the-art Ethernet controller designed by Microchip Technology, tailored for seamless integration into a wide array of networking applications. This robust Ethernet controller is a perfect solution for embedded systems requiring reliable network connectivity and high data throughput.

At the heart of the LAN91C100FDQFP lies a powerful 32-bit ARM processor, which ensures efficient handling of network data and offloads the main CPU to improve the overall system performance. The device supports both 10Base-T and 100Base-TX network standards, providing flexibility for use in various network environments and ensuring compatibility with existing network infrastructures.

The LAN91C100FDQFP comes in a compact 100-pin Quad Flat Pack (QFP) form factor, making it ideal for space-constrained applications. Despite its small size, it is packed with features such as full-duplex and half-duplex support, auto-negotiation, and a comprehensive set of power management functions that contribute to its energy-efficient operation.

With an integrated MAC and PHY, the LAN91C100FDQFP simplifies the design process and reduces the bill of materials. It also supports a wide array of host interfaces, including PCI and ISA, which makes it versatile for integration into different system architectures. The controller is equipped with an on-chip buffer memory, which further enhances its performance by facilitating smooth data transfer and reducing latency.

For developers, Microchip Technology provides extensive support for the LAN91C100FDQFP, including detailed datasheets, application notes, and reference designs. This ensures a streamlined development process, from prototype to production. The device's software driver support covers various operating systems, which accelerates the software integration process and helps to bring products to market faster.

Overall, the LAN91C100FDQFP from Microchip Technology is an excellent choice for designers looking for a reliable, high-performance Ethernet controller. With its advanced features, energy efficiency, and comprehensive support, it stands out as a leading solution in the field of network connectivity.

You May Also Be Interested in

Microchip Technology
Integrated 4-Port 10/100 Managed Switch with Two MACs MII or RMII Interfaces | IC ETHERNET SWITCH 4PORT 64QFN
Need more? Email Us
Texas Instruments
IC GP LINK LAYER CNTRLR 100LQFP
Lowest to $21.5267
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
NXP / Nexperia
IC STAND-ALONE CAN CTRLR 28-DIP
Lowest to $11.4253
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART/TXRX RS232 W/CAPS 28SOIC
Need more? Email Us
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $0.5232
Maxim Integrated
SPI/I2C UART with 128-Word FIFOs and Internal Oscillator | IC UART SPI/I2C 128 FIFO 24TQFN
Lowest to $16.7143
Microchip Technology
USB 2.0 Hi-Speed Hub Controller | IC USB 2.0 4PORT HUB CTLR 36-QFN
Need more? Email Us
Exar Corporation
IC UART TXRX 128/384 BYTE 16QFN
Lowest to $3.5758

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess