EN
  • EN
  • DE

LAN9220-ABZJ

Part No LAN9220-ABZJ
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERNET CTRLR 56QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Protocol Ethernet
Purpose Controller
Standards 10/100 Base-T/TX PHY
Supply Voltage - Operating 1.8V, 2.5V, 3.3V
Temperature Range - Operating 0°C to 70°C
Case / Package 56-QFN
Win Source Part Number 205966-LAN9220-ABZJ
Family Name LAN9220
Introduction Date June 28, 2002
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LAN9220-ABZJ CAD Model

Description

The LAN9220-ABZJ is a full-featured, high-performance Ethernet controller from Microchip Technology, designed to offer a reliable and efficient solution for embedded applications requiring network connectivity. This compact and robust controller is an ideal choice for a wide range of Internet of Things (IoT) devices, industrial automation systems, and consumer electronics.

Key Features

  • High-Speed Ethernet: The LAN9220-ABZJ supports 10/100 Mbps Ethernet, delivering fast and stable network communication.
  • Integrated PHY: It comes with a built-in PHY (Physical Layer) interface, eliminating the need for external PHY components and reducing overall system cost and complexity.
  • Flexible Interface Options: This controller offers a versatile set of interfaces including a high-speed parallel interface, SPI, and reduced Media Independent Interface (RMII), making it compatible with a variety of microcontrollers and processors.
  • Low Power Consumption: Designed for energy efficiency, the LAN9220-ABZJ features several power-saving modes, making it suitable for battery-powered and energy-sensitive applications.
  • Advanced Packet Processing: It supports full-duplex and half-duplex operation with hardware checksum offload, both IPv4 and TCP/UDP, which can significantly improve network performance by reducing processor overhead.

Applications

The LAN9220-ABZJ Ethernet controller is versatile and can be used in various applications such as:

  • Embedded Systems
  • Networked Consumer Electronics
  • Industrial Control and Automation
  • Home Networking Devices
  • Point of Sale Systems
  • Smart Home Devices

Technical Specifications

Some of the technical specifications of the LAN9220-ABZJ include:

  • Supply Voltage: 1.8V to 3.3V
  • Operating Temperature Range: -40°C to +85°C
  • Package: 56-pin QFN
  • Compliance: IEEE 802.3/802.3u standards

Support and Resources

Microchip Technology provides extensive support for the LAN9220-ABZJ, including datasheets, technical documentation, application notes, and software drivers to facilitate rapid development and integration into your projects.

You May Also Be Interested in

Intel
LAN CONTROLLER, CMOS / Controller Interface
Need more? Email Us
MaxLinear Inc
IC USB HID-UART BRIDG 4CH 64LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 64-LQFP (10x10)
Lowest to $23.1233
Microchip Technology
2/3-PORT ETHERCAT SLAVE CTLR / Ethernet Controller 10/100 Base-T/TX Bus Interface 64-QFN (9x9)
Lowest to $11.7294
Microchip Technology
IC HUB CTLR USB 2PORT 56SQFN / USB Hub Controller USB 3.1 SPI Interface 56-VQFN (7x7)
Lowest to $26.6262
Microchip Technology
IC USB HUB CONTROLLER 48VQFN / USB Hub Controller USB 2.0 USB Interface 48-SQFN (7x7)
Need more? Email Us
Microchip Technology
IC ETHERENET SWITCH 64QFN / Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $21.3083
Microchip Technology
IC USB 2.0 HUB CTLR 4PORT 36SQFN / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $4.3807
STMicroelectronics
IC USB CONTROLLER I2C 24QFN / USB Controller USB 3.0 I²C Interface 24-QFN (4x4)
Lowest to $2.9298
Cypress Semiconductor Corp
IC USB CNTRLR I2C/SPI/UART 24QFN
Lowest to $0.0937

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8151 $53.4114
32+ $3.1304 $100.1728
50+ $3.0325 $151.6250
69+ $2.9347 $202.4943
89+ $2.8369 $252.4841
118+ $2.5434 $300.1212
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess