EN
  • EN
  • DE

LAN9500AI-ABZJ-TR

Part No LAN9500AI-ABZJ-TR
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description Ethernet CTLR Single Chip 10Mbps/100Mbps 3.3V 56-Pin VQFN EP T/R / IC USB 2.0-10/100 ETH CRTL 56QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Protocol Ethernet
Purpose Bridge, USB to Ethernet
Standards USB 2.0, 10/100 Base-T/TX PHY
Supply Voltage - Operating 1.2V, 2.5V, 3.3V
Temperature Range - Operating -40°C to 85°C
Case / Package 56-QFN (8x8)
Win Source Part Number 140251-LAN9500AI-ABZJ-TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LAN9500Ai
Introduction Date June 28, 2002
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian LAN9500AI-ABZJ-TR CAD Model

Description

The LAN9500AI-ABZJ-TR is a high-performance, compact Ethernet controller produced by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This Ethernet controller is designed for embedded applications requiring network connectivity and minimal power consumption.

Key Features:

  • USB Interface: The device features a USB 2.0 interface that supports high-speed (480 Mbps) and full-speed (12 Mbps) operations, ensuring versatile connectivity options for various system designs.
  • Integrated Ethernet MAC and PHY: With an integrated 10/100 Ethernet MAC and PHY, the LAN9500AI-ABZJ-TR simplifies system design by reducing the number of components required for network connectivity.
  • Advanced Power Management: This controller includes advanced power management features such as dynamic power down, link status change, and Magic Packet wakeup events, which contribute to the reduction of overall power consumption.
  • Small Form Factor: Housed in a compact 56-pin QFN package, the LAN9500AI-ABZJ-TR is ideal for space-constrained applications.
  • Industrial Temperature Range: It operates over an industrial temperature range, making it suitable for harsh-environment applications.
  • Lead-Free Packaging: The product is available in a RoHS-compliant package, reflecting Microchip Technology's commitment to environmental sustainability.

Applications:

The LAN9500AI-ABZJ-TR Ethernet controller is designed for use in a variety of applications and industries, including:

  • Embedded Systems
  • Industrial Automation
  • Point of Sale (POS) Systems
  • Networking Equipment
  • Consumer Electronics

With its robust feature set and Microchip Technology's reputation for quality, the LAN9500AI-ABZJ-TR is an excellent choice for designers looking to integrate reliable network connectivity into their products. Its tape and reel packaging (denoted by the 'TR' in the part number) also ensures compatibility with high-volume manufacturing processes.

You May Also Be Interested in

Microchip Technology
IC USB 2.0 HUB CTLR 4PORT 36SQFN / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $4.3807
STMicroelectronics
IC USB CONTROLLER I2C 24QFN / USB Controller USB 3.0 I²C Interface 24-QFN (4x4)
Lowest to $2.9298
Microchip Technology
IC CONTROLLER ETHERNET 64QFN / Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $9.8286
Intel
LAN CONTROLLER, CMOS / Controller Interface
Need more? Email Us
Microchip Technology
IC USB 3.1 TO ETHER CNTRL 64SQFN / USB Bridge, USB to Ethernet USB 3.1 Ethernet Interface 64-SQFN (9x9)
Lowest to $23.1418
NXP / Nexperia
IC UART SINGLE W/FIFO 16-TSSOP / RS232, RS485 Controller I²C, SPI, UART Interface 16-TSSOP
Lowest to $5.2109
Microchip Technology
IC USB HUB CNTRL I2C/SPI 100VQFN / USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
Lowest to $19.0705
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $1.5857
Diodes Incorporated
USB3 SWITCH X1-QFN2040-24 T&R 3. / Interface
Lowest to $0.5190

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9264 $54.1904
25+ $4.0422 $101.0550
39+ $3.9158 $152.7162
53+ $3.7895 $200.8435
69+ $3.6632 $252.7608
92+ $3.2843 $302.1556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,480 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess