EN
  • EN
  • DE

LE79R70-1DJCT

Part No LE79R70-1DJCT
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC TELECOM INTERFACE 32PLCC  /  Telecom IC Subscriber Line Interface Concept (SLIC) 32-PLCC (11.43x13.97)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Telecom
Mfr Microchip Technology
Package Tape & Reel (TR)
Function Subscriber Line Interface Concept (SLIC)
Interface 2-Wire
Number of Circuits 1
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 32-LCC (J-Lead)
Supplier Device Package 32-PLCC (11.43x13.97)
Base Product Number LE79R70
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 750
Win Source Part Number 1069291-LE79R70-1DJCT
Ultra Librarian 3D Model Ultra Librarian LE79R70-1DJCT CAD Model

Description

Microchip Technology's LE79R70-1DJCT: A Cutting-Edge Solution for Communication Systems

Introducing the LE79R70-1DJCT, a state-of-the-art product by Microchip Technology, designed to enhance communication systems with its robust features and reliable performance. This product is part of Microchip's extensive portfolio of telecommunications components that are engineered to meet the demanding requirements of modern communication infrastructures.

The LE79R70-1DJCT is a versatile integrated circuit that excels in applications requiring high-speed data transmission and reception. It is built to support a variety of communication standards, making it a flexible choice for designers and engineers looking to implement it into their systems.

At the core of this product lies its exceptional signal processing capabilities. The LE79R70-1DJCT is equipped with advanced modulation and demodulation functionalities, ensuring clear and precise data exchange even in environments with high levels of interference. Its low power consumption makes it an ideal choice for battery-operated devices, where energy efficiency is paramount.

The robustness of the LE79R70-1DJCT extends to its physical construction as well. The device is housed in a compact package that is both durable and suitable for space-constrained applications. This, coupled with its wide operating temperature range, allows the LE79R70-1DJCT to perform reliably in a diverse array of settings, from industrial control systems to consumer electronics.

Furthermore, Microchip Technology provides comprehensive support for the LE79R70-1DJCT, including detailed datasheets, application notes, and customer service. This ensures that integrating this product into your design is as smooth and hassle-free as possible.

In summary, the LE79R70-1DJCT from Microchip Technology is a top-tier solution for anyone seeking to incorporate a high-performance communication component into their system. Its combination of advanced features, reliability, and support makes it an invaluable asset in the ever-evolving landscape of telecommunications technology.

You May Also Be Interested in

Intel
DIGITAL TRANSMISSION INTERFACE
Need more? Email Us
Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465
Broadcom Limited
IC INTERFACE SPECIALIZED USB / Interface
Need more? Email Us
NXP / Nexperia
LOW POWER DISPLAYPORT TO VGA ADA / Interface
Lowest to $32.2430
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / Interface
Need more? Email Us
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Sipex Corporation
LED DRIVER, 3-SEGMENT, PDSO6
Lowest to $0.3269
Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Buffer Interface 20-TSSOP
Lowest to $2.1224
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN
Lowest to $4.0201

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess