EN
  • EN
  • DE
  • IT

LM2576-3.3BU

Part No LM2576-3.3BU
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 3A TO263-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 3A
Frequency - Switching 52kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package TO-263-5
Win Source Part Number 130085-LM2576-3.3BU
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2576-3.3BU CAD Model

Description

Microchip Technology's LM2576-3.3BU: A Reliable Voltage Regulator for Your Power Needs

The LM2576-3.3BU from Microchip Technology is a highly efficient, easy-to-use voltage regulator, perfectly suited for a wide range of applications. This step-down voltage regulator is designed to provide a fixed output voltage of 3.3V with a maximum output current of 3A. It's an ideal solution for powering complex circuits requiring a stable and reliable power source.

The LM2576-3.3BU comes in a compact TO-220-5 package, which makes it suitable for space-constrained applications while still offering excellent power dissipation capabilities. Its ability to handle a wide input voltage range of 4.75V to 40V makes it versatile for various projects and electronic devices.

One of the key features of this regulator is its integrated oscillator, which has a fixed frequency of 52kHz. This allows for smaller-sized filter components compared to what would be needed with lower frequency switching regulators. The LM2576-3.3BU also includes a standard series of protections like thermal shutdown and current limit, providing a safeguard for your electronic components against excessive temperature and over-current conditions.

Installation and use are made simple with minimal external components required. A standard configuration only needs an inductor, diode, input and output capacitors to function, making it a go-to for both novice and professional electronic enthusiasts. Furthermore, its high efficiency of up to 77% ensures that the device remains cool during operation, reducing the need for additional heat sinking in most applications.

Whether you are designing power supplies for consumer electronics, office equipment, or industrial machinery, the LM2576-3.3BU offers a reliable and cost-effective solution. Its robust design and ease of use make it an excellent choice for both prototyping and mass production.

Choose Microchip Technology's LM2576-3.3BU for your next project to ensure a stable power delivery system that is both efficient and reliable, backed by the quality and support of a leading semiconductor manufacturer.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.3260
Analog Devices Inc.
10A LOW VLTG SYNCH STEP-DWN SILN / Buck Switching Regulator IC Positive Fixed 1V 1 Output 10A 18-TFQFN Exposed Pad
Lowest to $21.2885
Analog Devices Inc.
IC REG MULT CONFG ADJ TSOT23 / Switching Regulator IC Output
Lowest to $2.6708
Maxim Integrated
IC REG BUCK PROG 10A 17FC2QFN
Lowest to $9.4595
Analog Devices Inc.
IC REG BUCK BST PROG/3V 16FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BCK PROG/0.8V 6A 17FC2QFN
Lowest to $11.4090
Microchip Technology
IC REG BOOST SYNCH 8FTQFN
Lowest to $0.2688
Diodes Incorporated
IC REG BUCK ADJ 4A TSOT26
Lowest to $0.6520
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $3.6654

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess