EN
  • EN
  • DE
  • IT

LM2576-5.0BT

Part No LM2576-5.0BT
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 52kHz Simple 3A Buck Voltage Regulator | IC REG BUCK 5V 3A TO220-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 4V
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 5V
Output Current 3A
Switching Frequency 52kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-220-5
Supplier Device Package TO-220-5
Family Part Number LM2576
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1197401-LM2576-5.0BT
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian LM2576-5.0BT CAD Model

Description

Product Overview: LM2576-5.0BT by Microchip Technology

The LM2576-5.0BT is a highly efficient, monolithic integrated circuit voltage regulator designed by Microchip Technology, a leader in the field of microcontroller and analog semiconductors. This regulator offers a simple and robust solution for generating a regulated 5V output from a higher voltage input. It is ideal for a wide range of applications, including consumer electronics, automotive systems, and industrial equipment.

Key Features

  • Output Voltage: Fixed at 5V, providing a stable and reliable power supply for devices requiring a standard logic level voltage.
  • Output Current: Capable of delivering up to 3A of continuous output current, making it suitable for powering a variety of high-load devices.
  • Efficiency: Integrated switch allows for up to 52% efficiency at higher loads, ensuring minimal power loss and heat generation.
  • Thermal Shutdown: Features an in-built thermal shutdown mechanism that protects the device from overheating and potential damage.
  • Protection Features: Includes over-current protection and a safe operating area compensation, enhancing the reliability and longevity of the regulator.

Applications

The versatility of the LM2576-5.0BT makes it suitable for a broad range of applications. Some common uses include:

  • Power supplies for embedded systems
  • Automotive accessories and infotainment systems
  • Industrial control and automation systems
  • Consumer electronics such as gaming consoles and TV sets

Package and Availability

The LM2576-5.0BT is offered in a TO-220 package, which is widely used and easily integrated into various circuit designs. This package ensures adequate heat dissipation and robustness for different mounting scenarios. The product is available for order through Microchip Technology's official distributors and online store, with options for bulk purchases and sample requests.

Conclusion

Microchip Technology's LM2576-5.0BT voltage regulator combines efficiency, reliability, and versatility. It is an excellent choice for engineers and designers looking for a cost-effective and easy-to-use power management solution. With its comprehensive protection features and stable output, the LM2576-5.0BT can help enhance the performance and durability of your electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 5V 2A 8DFN / Buck Switching Regulator IC Positive Fixed 5V 1 Output 2A 8-WFDFN Exposed Pad
Need more? Email Us
Texas Instruments
IC REG BUCK 3.3V 3A 6DSBGA
Lowest to $2.0058
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.3260
Texas Instruments
SIMPLE SWITCHER POWER CONVERTER / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2A 8-PowerSOIC (0.154", 3.90mm Width)
Need more? Email Us
Renesas Electronics America
IC REG BUCK ADJUSTABLE 8A 20QFN / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 8A 20-VFQFN Exposed Pad
Lowest to $4.7319
Microchip Technology
HIGH PERFORMANCE 5.5V, 3A I2C CO
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.6520
Richtek USA Inc.
IC REG BUCK ADJ 800MA 8WDFN
Need more? Email Us
Diodes Incorporated
IC REG BUCK ADJ 4A TSOT26
Lowest to $0.6520

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0557 $52.7850
120+ $0.8662 $103.9440
180+ $0.8391 $151.0380
250+ $0.8121 $203.0250
320+ $0.7850 $251.2000
430+ $0.7038 $302.6340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,860 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess