EN
  • EN
  • DE
  • IT

LM2576T-S

Part No LM2576T-S
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Microchip Technology
Win Source Part Number 298526-LM2576T-S
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2576T-S CAD Model

Description

Microchip Technology's LM2576T-S: A Versatile Step-Down Voltage Regulator

The LM2576T-S from Microchip Technology is a highly efficient, monolithic integrated circuit designed for voltage step-down conversion. This robust regulator offers all the functions needed to implement a simple and efficient buck regulator, making it an ideal choice for a wide range of applications in consumer, industrial, and telecommunication sectors.

Main Features of LM2576T-S

  • Output Voltage: The device is capable of delivering a fixed output voltage, which is precisely regulated to ensure consistent performance across various load conditions.
  • Output Current: It can provide up to 3A of continuous output current with excellent line and load regulation.
  • Efficiency: The LM2576T-S operates at a high efficiency, which can be up to 90%, minimizing the heat generated and making it suitable for energy-sensitive applications.
  • Thermal Shutdown and Current Limit: Built-in features like thermal shutdown and current limit protect the device and the load from potential damage due to overheating and overcurrent conditions.
  • Simple External Components: The use of a minimal number of external components simplifies the design and reduces the overall bill of materials.

Applications

Thanks to its versatility and reliability, the LM2576T-S can be used in various applications, including but not limited to:

  • Power supplies for consumer electronics
  • Pre-regulator for linear regulators
  • On-card switching regulators
  • Positive to negative converter (Buck-Boost)

Package and Quality

The LM2576T-S comes in a TO-220 package, which is known for its ability to handle higher power levels and its ease of mounting on printed circuit boards. Microchip Technology's commitment to quality ensures that each regulator is rigorously tested to meet stringent performance standards.

In conclusion, the LM2576T-S is an excellent choice for designers looking for a reliable, easy-to-use step-down voltage regulator. With its high efficiency, robust protection features, and versatility, it stands out as a valuable component in any power management system.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK PROG 10A 17FC2QFN
Lowest to $9.4595
Maxim Integrated
IC REG BUCK ADJ 1A QD 28TQFN
Lowest to $5.3511
Analog Devices Inc.
HIGH VOLTAGE DIFFERENCE/CURRENT
Lowest to $10.4866
Vishay
SYNC REG 6A MICROBUCK PP MLP55-2
Lowest to $14.7790
Microchip Technology
IC LOW PWR BOOST CONVERTER
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 800MA 8WDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK BST PROG/3V 16FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.3027
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.6520

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess