EN
  • EN
  • DE

LPC47B272-MS

Part No LPC47B272-MS
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description I/O Controller 100-Pin PQFP Tray / IC CTRLR SUPER I/O LPC 100-QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Supply Voltage - Operating 3.3V
Case / Package 100-QFP (14x20)
Mounting Surface Mount
Win Source Part Number 206603-LPC47B272-MS
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LPC47B272
Introduction Date June 24, 1999
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian LPC47B272-MS CAD Model

Description

Microchip Technology LPC47B272-MS Product Overview

The LPC47B272-MS from Microchip Technology is a highly integrated input/output (I/O) controller designed to meet the demanding needs of complex embedded systems. This advanced product is a part of Microchip's extensive range of I/O controllers that cater to a broad spectrum of applications, from industrial automation to consumer electronics.

Key Features

  • Multi-Function Support: The LPC47B272-MS offers an array of functions including serial ports, parallel port, floppy disk controller, and keyboard/mouse controller, making it a versatile choice for system designers.
  • Enhanced Power Management: With built-in power management capabilities, this I/O controller helps in reducing overall system power consumption, which is crucial for battery-operated devices.
  • Compatibility: The device is designed to be compatible with a variety of microprocessors and microcontrollers, ensuring seamless integration into existing and new system designs.
  • Programmability: It features programmable configuration options that allow developers to tailor the controller to specific application requirements, providing flexibility and adaptability.

Applications

The LPC47B272-MS is suitable for a wide range of applications, including:

  • Desktop and laptop computers
  • Industrial computing systems
  • Embedded systems
  • Consumer electronics

Reliability and Quality

Microchip Technology is renowned for its commitment to quality and reliability. The LPC47B272-MS is built to the highest standards, ensuring that it meets the rigorous demands of industrial and consumer applications. Users can trust in the consistent performance and longevity of this I/O controller.

Technical Support and Resources

Microchip Technology provides comprehensive technical support for the LPC47B272-MS, including detailed datasheets, application notes, and design guides. Customers can also access Microchip's online support resources and community forums for additional assistance and insights.

In summary, the LPC47B272-MS from Microchip Technology is a robust and flexible I/O controller solution that offers a rich set of features, making it an ideal choice for designers looking to enhance the functionality and efficiency of their systems.

You May Also Be Interested in

Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820
Broadcom Limited
IC INTERFACE SPECIALIZED USB / Interface
Need more? Email Us
Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936
Rochester Electronics
MD8212/B / Interface
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / Interface
Need more? Email Us
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Rochester Electronics
PARALLEL I/O PORT, 24 I/O, NMOS, / Interface
Need more? Email Us
Rochester Electronics
DUAL MARKED (5962-87518013A) / Interface
Need more? Email Us
IDT, Integrated Device Technology Inc
IC INTFACE SPECIALIZED SGNL COND
Lowest to $4.8174

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1760 $60.8800
12+ $9.9908 $119.8896
18+ $9.6789 $174.2202
25+ $9.3671 $234.1775
32+ $9.0540 $289.7280
43+ $8.1173 $349.0439
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,140 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess