EN
  • EN
  • DE
  • IT

LPC47N217N-ABZJ

Part No LPC47N217N-ABZJ
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description 56-Pin Super I/O with LPC Interface | IC CTRLR SUPER I/O LPC 56VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Applications Controller
Interface LPC
Supply Voltage (V) 3.3V
Manufacturer Package 56-VFQFN Exposed Pad
Supplier Device Package 56-QFN
Mounting Style SMD
Family Part Number LPC47N217
Manufacturer Pack Quantity 260
MSL Level 3 (168 Hours)
Win Source Part Number 1204191-LPC47N217N-ABZJ
Manufacturer Homepage www.smsc.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LPC47N217N-ABZJ CAD Model

Description

The LPC47N217N-ABZJ is a cutting-edge input/output (I/O) controller integrated circuit (IC) from the renowned manufacturer Microchip Technology. This advanced chip is designed to provide a versatile and efficient interface between a system's central processing unit (CPU) and its peripheral devices. It is widely used in a variety of computer systems, ranging from desktops and laptops to industrial PCs.

Key Features

  • Advanced Interface Support: The LPC47N217N-ABZJ supports the Low Pin Count (LPC) interface, which is a cost-effective and power-efficient alternative to the traditional Industry Standard Architecture (ISA) bus interface. This makes it an ideal choice for modern computer designs where space and power consumption are critical considerations.
  • Integrated Peripheral Functions: This IC comes with a host of built-in peripheral functions, including a keyboard controller, a mouse controller, and a Real-Time Clock (RTC). These integrated features help to reduce system complexity and the number of separate components needed, which in turn can lead to cost savings and increased system reliability.
  • Enhanced System Management: The device provides system management capabilities that are essential for modern computing environments. It supports power management functions that help optimize system power consumption, contributing to the development of energy-efficient systems.
  • Serial IRQ Interface: It includes a Serial IRQ interface for interrupt handling, which helps to streamline the communication between the CPU and connected peripherals, ensuring efficient operation and improved system performance.

Applications

The LPC47N217N-ABZJ is suitable for a broad range of applications including:

  • Desktop and laptop computers
  • Embedded systems
  • Industrial PCs and servers
  • Point-of-Sale (POS) terminals

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the datasheet and product manuals provided by Microchip Technology. These documents offer in-depth information on electrical characteristics, pin configurations, timing diagrams, and more, ensuring proper integration and optimal performance in various system designs.

In summary, the LPC47N217N-ABZJ from Microchip Technology is a highly integrated and feature-rich I/O controller IC that provides a reliable and efficient solution for managing the interface between CPUs and peripheral devices in a multitude of computing environments.

You May Also Be Interested in

ON Semiconductor
IC INTERFACE SPECIALIZED 32LQFP / Data Management Interface 32-LQFP (7x7)
Lowest to $8.8820
NXP / Nexperia
IC INTFACE SPECIALIZED 81LFBGA / PCI Express MAX to PCI Express PHY Interface 81-LFBGA (9x9)
Lowest to $14.8829
Texas Instruments
IC INTERFACE SPECIALIZED 257BGA / PCI-to-PCI Bridge Interface 257-BGA MICROSTAR (16x16)
Lowest to $45.6021
Microchip Technology
IC INTFACE SPECIALIZED 64WFBGA
Lowest to $7.7255
NXP / Nexperia
IC INTERFACE SPECIALIZED 24SO
Lowest to $2.5905
Microchip Technology
IC INTERFACE SPECIALIZED 48LQFP / Interface 48-LQFP (7x7)
Lowest to $5.3133
Diodes Incorporated
IC INTFACE SPECIALIZED 208FQFP / PCI-to-PCI Bridge Interface 208-FQFP (28x28)
Lowest to $34.3411
Texas Instruments
IC INTFACE SPECIALIZED 64HTQFP / Automotive Interface 64-HTQFP (10x10)
Lowest to $11.1429
Texas Instruments
IC INTERFACE SPECIALIZED 257BGA / PCI-to-PCI Bridge Interface 257-BGA MICROSTAR (16x16)
Lowest to $616.8359

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.4268 $65.1092
47+ $2.8110 $132.1170
72+ $2.7231 $196.0632
99+ $2.6350 $260.8650
127+ $2.5484 $323.6468
170+ $2.2845 $388.3650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,540 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess