EN
  • EN
  • DE

LPC47N267-MV

Part No LPC47N267-MV
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 100STQFP / Controller Interface 100-STQFP (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Applications Controller
Interface LPC
Voltage - Supply 3.3V
Package / Case 100-LQFP
Supplier Device Package 100-STQFP (12x12)
Mounting Type Surface Mount
Base Product Number LPC47N267
Standard Package 119 pcs
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 189946-LPC47N267-MV
Ultra Librarian 3D Model Ultra Librarian LPC47N267-MV CAD Model

Description

Microchip Technology LPC47N267-MV

The LPC47N267-MV is a highly-integrated, low-power consumption Super I/O controller from Microchip Technology, designed to provide a versatile solution for managing the interface between system processors and peripherals. This advanced controller is perfect for embedded systems, offering a wide array of features to support various functionalities in your computing applications.

Key Features:

  • Multiple Interface Support: The LPC47N267-MV supports a variety of interfaces including Enhanced Serial Peripheral Interface (eSPI), Low Pin Count (LPC), and Serial Peripheral Interface (SPI), providing flexibility for system designers.
  • Advanced Power Management: It comes with sophisticated power management capabilities that enable energy-efficient operation, reducing the overall power consumption of the systems it is integrated into.
  • Environmentally Robust: Designed to operate in a wide range of temperatures, the LPC47N267-MV is suitable for industrial and commercial applications that demand reliability under varying environmental conditions.
  • Integrated Hardware Monitoring: The controller includes hardware monitoring functions that allow for the tracking of system health parameters such as temperature, voltage, and fan speeds, ensuring stable and reliable operation.

Applications:

The LPC47N267-MV is ideal for use in a broad spectrum of applications, including:

  • Desktop and Notebook PCs
  • Industrial PCs and Servers
  • Embedded Systems
  • Point-of-Sale Terminals
  • Telecommunication Systems

Technical Specifications:

With its compact form factor and low power requirements, the LPC47N267-MV is engineered to meet the stringent demands of modern electronics. It supports a variety of I/O functions, such as serial ports, parallel ports, and keyboard/mouse interfaces, making it a highly adaptable solution for system integrators.

For detailed technical specifications, datasheets, and support documentation, visit the Microchip Technology website or contact their customer support team for personalized assistance with your design and integration needs.

You May Also Be Interested in

Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465
Microchip Technology
IC MAPPER OC-48 HFC BGA
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / Interface
Need more? Email Us
Broadcom Limited
IC INTERFACE SPECIALIZED USB / Interface
Need more? Email Us
Microchip Technology
IC SMART CARD CTLR 16QFN / Interface
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Buffer Interface 20-TSSOP
Lowest to $2.1224
Toshiba Semiconductor and Storage
IC
Lowest to $6.6030
NXP / Nexperia
IC INTERFACE SPECIALIZED 40MHZ / Interface
Lowest to $586.4662
Microchip Technology
IC PFX 36XG4, 36-LANE PCIE SWITC / Interface
Lowest to $310.4478

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess