EN
  • EN
  • DE

LC73854

Part No LC73854
Manufacturer ON Semiconductor
Catalog Interface - Telecom
Description IC RECEIVER DTMF CMOS 18MFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Status Not For New Designs
Win Source Part Number 070788-LC73854
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LC73854 CAD Model

Description

The LC73854 from ON Semiconductor is a highly integrated, single-chip solution designed to cater to the demanding needs of modern audio and communication systems. This advanced product is a testament to ON Semiconductor's commitment to providing innovative solutions that combine functionality with efficiency, making it an ideal choice for designers looking to enhance their systems' performance.

Key Features

  • High Integration: The LC73854 integrates multiple functions into one chip, reducing the need for additional components and simplifying the design process for audio systems.
  • Audio Signal Processing: This chip is equipped with sophisticated audio signal processing capabilities, ensuring high-quality audio output for a superior listening experience.
  • Low Power Consumption: Designed with power efficiency in mind, the LC73854 operates with minimal power draw, making it suitable for battery-powered devices where longevity is critical.
  • Robust Construction: ON Semiconductor's commitment to quality means that the LC73854 is built to withstand the rigors of everyday use, ensuring reliability and longevity.

Applications

The LC73854 is versatile and can be used in a variety of applications. It's particularly well-suited for:

  • Car audio systems
  • Home theater receivers
  • Professional audio equipment
  • Communication devices

Technical Specifications

The technical specifications of the LC73854 include:

Parameter Value Supply Voltage Typically 5V Operating Temperature -40°C to +85°C Package Type SOP (Small Outline Package)

Conclusion

The LC73854 from ON Semiconductor is a robust and versatile chip that offers a comprehensive solution for audio signal processing. With its high integration, low power consumption, and superior audio processing capabilities, it stands as an excellent choice for designers aiming to develop top-tier audio and communication systems. ON Semiconductor's reputation for quality and reliability further ensures that the LC73854 will deliver consistent performance in a wide array of applications.

You May Also Be Interested in

Microsemi Corporation
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
Silicon Labs
IC TELECOM INTERFACE 42QFN / ProSLIC Single-Chip FXS Solution with FXO Option
Lowest to $26.8930
IXYS
IC TELECOM INTERFACE 28SOIC / Telecom IC Line Card Access Switch 28-SOIC
Lowest to $31.2813
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN
Lowest to $12.1593
Microchip Technology
IC TELECOM INTERFACE / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
Skyworks Solutions Inc.
IC TELECOM INTERFACE 38QFN
Lowest to $2.1450
Maxim Integrated
IC TELECOM INTERFACE 44TQFP / 3.3V E1/T1/J1 Line Interface
Lowest to $9.6525

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5551 $60.4367
40+ $2.9164 $116.6560
62+ $2.8251 $175.1562
85+ $2.7350 $232.4750
110+ $2.6438 $290.8180
147+ $2.3701 $348.4047
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess