EN
  • EN
  • DE

LX1711CDBT

Part No LX1711CDBT
Manufacturer Microchip Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1073164-LX1711CDBT
Categories OEM Parts(J-L)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LX1711CDBT CAD Model

Description

The LX1711CDBT is a high-performance, integrated circuit designed by Microchip Technology, tailored for advanced power management applications. This versatile chip is particularly suitable for portable devices where efficient power conversion is essential to maximize battery life and minimize heat generation.

Key Features

  • High Efficiency: With its state-of-the-art design, the LX1711CDBT ensures high conversion efficiency, which is critical for extending the operational time of battery-powered devices.
  • Compact Size: The device comes in a small package, making it ideal for space-constrained applications, without compromising on performance.
  • Integrated Functions: It includes various integrated functions such as over-current protection, temperature control, and power-saving modes to enhance the reliability and longevity of the end product.
  • Wide Input Voltage Range: The LX1711CDBT is designed to operate over a broad input voltage range, accommodating various power sources and ensuring consistent performance.
  • Flexible Applications: This chip is versatile and can be used in numerous applications including mobile phones, tablets, and other portable electronics that require efficient power management.

Technical Specifications

Parameter Specification
Package TDFN-10
Input Voltage 2.5V to 5.5V
Operating Temperature -40°C to +85°C
Output Voltage Adjustable
Switching Frequency Up to 2MHz

Applications

The LX1711CDBT is adept at managing power in a variety of electronic devices. Its efficiency and compact size make it an ideal choice for designers looking to improve the power performance of their portable and wearable technology, as well as other small form factor gadgets that are sensitive to power consumption and thermal constraints.

Conclusion

Microchip Technology's LX1711CDBT stands out as a robust solution for modern power management challenges. Its comprehensive features and versatile application range underscore its utility in a market that demands ever more efficient and compact power solutions. Whether for consumer electronics or specialized portable devices, the LX1711CDBT is engineered to deliver reliable performance in a miniature package.

You May Also Be Interested in

Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess