EN
  • EN
  • DE

LX5589BLQ-TR

Part No LX5589BLQ-TR
Manufacturer Microchip Technology
Catalog RF Front End (LNA + PA)
Description 5G FRONT-END MODULE 5V, 3X3X0.9 / RF Front End 5.15GHz ~ 5.85GHz 802.11n/ac 16-QFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Front End (LNA + PA)
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
RF Type 802.11n/ac
Frequency 5.15GHz ~ 5.85GHz
Features SPDT
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number LX5589
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 994289-LX5589BLQ-TR
Ultra Librarian 3D Model Ultra Librarian LX5589BLQ-TR CAD Model

Description

The LX5589BLQ-TR is a state-of-the-art power amplifier designed and manufactured by Microchip Technology, a leader in the field of microcontroller and analog semiconductors. This product is specifically engineered to meet the requirements of advanced wireless communication systems where efficiency, reliability, and high performance are crucial.

Key Features

  • Frequency Range: The LX5589BLQ-TR operates in a broad frequency range, making it suitable for various applications in the wireless communication sector.
  • High Linearity: It provides exceptional linearity, which is essential for maintaining signal fidelity and reducing distortion in communication systems.
  • Efficiency: This power amplifier is designed for high efficiency, which translates to reduced power consumption and heat generation, leading to a longer lifespan and lower operational costs.
  • Integration: The compact form factor and integration-friendly design allow for seamless incorporation into a wide array of devices, from small handheld units to larger, more complex communication infrastructure.
  • Thermal Management: Advanced thermal management ensures stable operation even under varying environmental conditions and workloads.

Applications

The LX5589BLQ-TR power amplifier is ideal for a variety of applications, including but not limited to:

  • Wireless LAN (WLAN) systems
  • Wireless broadband networks
  • Cellular infrastructure
  • RF front-end modules
  • Other high-frequency communication platforms

Product Specifications

The LX5589BLQ-TR is available in a lead-free, RoHS-compliant QFN package, which is designed to meet the rigorous standards of the electronics industry. It is supplied in tape and reel packaging, making it suitable for automated assembly processes.

Quality and Support

Microchip Technology is committed to delivering high-quality products. The LX5589BLQ-TR power amplifier is backed by Microchip's comprehensive technical support and reliability testing, ensuring that customers receive a product that not only meets but exceeds their performance and quality expectations.

You May Also Be Interested in

Skyworks Solutions Inc.
2.4GHZ CMOS WLAN / BLUETOOTH RFEIC WITH PA, LNA WITH BYPASS & SP3T SWITCH
Lowest to $0.3927
Texas Instruments
LNA/PA RF Front End Range Extender 4.5dB 12dB 16-Pin VQFN EP T/R / IC RF 2.4 GHZ RANGE EXTENDER
Lowest to $1.2922
Texas Instruments
IC RF FRONT END 2.4GHZ 16-QFN
Lowest to $1.2408
Analog Devices Inc.
Mixed-Signal Front-End (MxFE) Baseband Transceiver for Broadband Applications / AFE Broadband Communication 2 ADC 12bit 3.3V 64-Pin LFCSP EP
Lowest to $48.6532
Analog Devices Inc.
IC FRONT-END MIXED-SGNL 64-LFCSP
Lowest to $46.9219
Atmel
IC BLUETOOTH FRONT-END 20SSOP
Need more? Email Us
Microchip Technology
Need more? Email Us
Skyworks Solutions Inc.
IC FRONT END MOD 5GHZ WLAN 16QFN
Lowest to $900.2728
Texas Instruments
IC RF 2.4 GHZ RANGE EXTENDER
Lowest to $1.1925

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,661 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess