EN
  • EN
  • DE

LX7167ACLD-TR

Part No LX7167ACLD-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 2.4A 8DFN / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2.4A 8-WFDFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Microchip Technology
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.6V
Voltage - Output (Max) 5V
Current - Output 2.4A
Frequency - Switching 3MHz
Synchronous Rectifier Yes
Temperature Range - Operating -10°C ~ 85°C
Mounting Surface Mount
Case / Package 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (2x2)
Base Product Number LX7167
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LX7167ACLD-TRDKR,LX7167ACLD-TRTR,LX7167ACLD-TRCT
Standard Package 3,000
Win Source Part Number 1320589-LX7167ACLD-TR
Ultra Librarian 3D Model Ultra Librarian LX7167ACLD-TR CAD Model

Description

Microchip Technology's LX7167ACLD-TR: A High-Performance Step-Down Converter

The LX7167ACLD-TR is a cutting-edge step-down converter from Microchip Technology, designed to provide efficient power conversion for a wide range of applications. This product is a testament to Microchip's commitment to delivering high-quality power management solutions that meet the evolving needs of modern electronic devices.

Key Features

  • High Efficiency: The LX7167ACLD-TR boasts an impressive efficiency rating, which is critical for minimizing power loss and heat generation in electronic systems.
  • Adjustable Output Voltage: With its adjustable output voltage feature, this device offers versatility, allowing designers to tailor the voltage to meet the specific requirements of their application.
  • Integrated Power MOSFETs: The inclusion of internal power MOSFETs simplifies design and reduces external component count, leading to a more compact and reliable power supply design.
  • Wide Input Voltage Range: This step-down converter can accommodate a broad range of input voltages, making it suitable for various operating environments and ensuring compatibility with numerous input sources.
  • Thermal Protection: Safety is paramount in power management, and the LX7167ACLD-TR includes thermal protection features to prevent damage from overheating, enhancing the longevity of the device and the overall system.
  • Stable Operation: The device is engineered for stable operation with low output voltage ripple, ensuring a reliable power supply for sensitive electronic components.

Applications

The LX7167ACLD-TR is an ideal choice for a multitude of applications, including but not limited to:

  • Consumer Electronics
  • Networking and Telecommunications Equipment
  • Industrial Control Systems
  • Portable and Battery-powered Devices

With its robust feature set and Microchip's renowned reliability, the LX7167ACLD-TR step-down converter is an excellent solution for designers looking to enhance the efficiency and performance of their power management systems. Its compact size, integrated features, and ease of use make it a valuable addition to any power-sensitive electronic project.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7528 $61.3480
85+ $1.4384 $122.2640
125+ $1.3933 $174.1625
175+ $1.3483 $235.9525
225+ $1.3035 $293.2875
300+ $1.1686 $350.5800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess