EN
  • EN
  • DE

M44C510E-051-DIT

Part No M44C510E-051-DIT
Manufacturer Microchip Technology
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 965308-M44C510E-051-DIT
Categories OEM Parts(M-N)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M44C510E-051-DIT CAD Model

Description

Microchip Technology's M44C510E-051-DIT is a state-of-the-art microcontroller designed to cater to the increasing demands of modern embedded systems. This device is a part of Microchip's renowned family of microcontrollers that are known for their reliability, performance, and flexibility.

Key Features

  • High Performance: The M44C510E-051-DIT is built on an advanced architecture that delivers robust performance for intensive applications. It is well-suited for tasks that require quick data processing and real-time execution.
  • Low Power Consumption: Energy efficiency is at the core of this microcontroller, making it ideal for battery-powered devices and applications where power availability is a concern.
  • Integrated Peripherals: It comes with a range of built-in peripherals, including communication interfaces, analog-to-digital converters (ADCs), and timers, which simplify design and reduce the need for additional components.
  • Robust Security: Security features are embedded to protect against unauthorized access and ensure the integrity of the device's operation, making it suitable for applications where data protection is paramount.
  • Wide Operating Temperature Range: The M44C510E-051-DIT is designed to operate reliably across a broad temperature range, making it a versatile choice for industrial and automotive applications.

Applications

The versatility of the M44C510E-051-DIT allows it to be utilized across various sectors. It is particularly well-suited for:

  • Automotive control systems
  • Industrial automation
  • Smart home devices
  • Internet of Things (IoT) endpoints
  • Consumer electronics

Technical Specifications

The M44C510E-051-DIT is designed with technical specifications that ensure compatibility and high performance in a wide array of applications. Some of its core specifications include:

  • Programmable clock speeds for scalable performance
  • Ample memory for code and data storage
  • Support for multiple communication protocols such as I2C, SPI, and UART
  • Durable design to withstand harsh environments

With its robust feature set and Microchip's commitment to quality, the M44C510E-051-DIT microcontroller is an excellent choice for designers looking to create sophisticated and reliable electronic products.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Lowest to $1.4033
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Nisshinbo Micro Devices Inc.
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess