EN
  • EN
  • DE

M55310/26-B36A16M00000

Part No M55310/26-B36A16M00000
Manufacturer Microchip Technology
Catalog OEM Parts (M - N)
Description Crystal Oscillator 16MHz 14-Pin Thru-Hole
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1029628-M55310/26-B36A16M00000
Categories OEM Parts(M-N)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M55310/26-B36A16M00000 CAD Model

Description

Microchip Technology's M55310/26-B36A16M00000 Crystal Oscillator

The M55310/26-B36A16M00000 is a high-precision, durable crystal oscillator from the renowned manufacturer Microchip Technology. This component is designed to deliver stable and reliable frequency control in a wide array of electronic applications. Its robust construction and adherence to stringent quality standards make it an ideal choice for mission-critical systems where consistent performance is paramount.

Key Features

  • Frequency: The oscillator operates at a frequency of 16 MHz, which is common in microcontroller clocking, communication protocols, and timing reference applications.
  • Package: Encased in a compact and rugged package, this component is designed to withstand harsh conditions while minimizing board space usage.
  • Supply Voltage: It is designed to work with a standard supply voltage, ensuring compatibility with a wide range of electronic circuits and systems.
  • Temperature Stability: The device offers excellent temperature stability, ensuring consistent performance over a broad temperature range, which is critical for applications operating in variable environments.
  • Output Type: The M55310/26-B36A16M00000 provides a clean and stable square wave output, essential for digital circuitry timing requirements.

Applications

The versatility of the M55310/26-B36A16M00000 makes it suitable for a multitude of applications, including but not limited to:

  • Telecommunication systems
  • Embedded systems
  • Industrial controls
  • Networking equipment
  • Aerospace and defense electronics

Quality and Reliability

Microchip Technology is well-known for its commitment to quality, and the M55310/26-B36A16M00000 is no exception. This crystal oscillator is manufactured to meet high-quality standards, ensuring reliability and performance consistency. It is suitable for applications requiring long-term stability and precision.

Whether you're developing sophisticated communication equipment or designing a robust industrial control system, the M55310/26-B36A16M00000 from Microchip Technology is a component that promises to deliver top-notch performance and reliability.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess