EN
  • EN
  • DE

MAPLAD15KP24CAE3

Part No MAPLAD15KP24CAE3
Manufacturer Microchip Technology
Catalog TVS - Diodes
Description TVS DIODE 24VWM 38.9VC PLAD  /  38.9V Clamp 384A Ipp Tvs Diode Surface Mount PLAD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series Military, MIL-PRF-19500
Package Bulk
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 24V
Voltage - Breakdown (Min) 26.7V
Voltage - Clamping (Max) @ Ipp 38.9V
Current - Peak Pulse (10/1000µs) 384A
Power - Peak Pulse 15000W (15kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case Nonstandard SMD
Supplier Device Package PLAD
Base Product Number PLAD15
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 1086-4707,1086-4707-MIL
Standard Package 1
Win Source Part Number 1034857-MAPLAD15KP24CAE3
Ultra Librarian 3D Model Ultra Librarian MAPLAD15KP24CAE3 CAD Model

Description

The MAPLAD15KP24CAE3 is a state-of-the-art transient voltage suppression (TVS) diode designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This robust component is engineered to protect sensitive electronic equipment from voltage transients induced by system inductive load switching and lightning surges.

Key Features

  • Peak Pulse Power Dissipation: This TVS diode offers an impressive 15 kW of peak pulse power dissipation for a 10/1000µs waveform, ensuring reliable protection against high energy transients.
  • Stand-off Voltage: It has a stand-off voltage of 24V, which helps to maintain the integrity of the circuit by preventing voltage spikes from reaching damaging levels.
  • Bi-directional Clamping: The MAPLAD15KP24CAE3 provides bi-directional clamping, which is essential for AC circuits or where the polarity of the transient could be either positive or negative.
  • High Surge Capability: With its capability to handle high surge currents, this device is well-suited for absorbing potentially damaging energy spikes.
  • Low Incremental Surge Resistance: The low incremental surge resistance feature ensures minimal voltage drop across the diode when a surge occurs, thus providing better overall protection.

Applications

Designed for a variety of applications, the MAPLAD15KP24CAE3 is ideal for:

  • Power supply units (PSUs)
  • AC/DC applications
  • Telecommunication systems
  • Industrial systems
  • Automotive systems
  • Heavy electrical systems
  • Medical equipment

Reliability and Compliance

The MAPLAD15KP24CAE3 is designed with reliability in mind, featuring a glass-passivated junction for enhanced reliability. It complies with the ISO 7637-2 pulse 5a and 5b waveform standards and is RoHS compliant, making it suitable for use in environmentally sensitive applications.

Overall, the MAPLAD15KP24CAE3 from Microchip Technology is a versatile and robust solution for protecting electronic systems from voltage transients, ensuring long-term stability and performance of your critical applications.

You May Also Be Interested in

Vishay
TVS DIODE 30VWM 48.4VC SMC
Lowest to $5.0855
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Micro Commercial Co
TVS DIODE 78VWM 126VC R6
Lowest to $2.0048
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Vishay
TVS DIODE 36VWM DO214AB
Lowest to $0.8498
Littelfuse Inc.
TVS DIODE 85.5VWM 137VC SMB
Lowest to $0.3361
Panasonic
TVS DIODE 4VWM SSSMINI3P
Lowest to $0.3269
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.1426

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess