EN
  • EN
  • DE

MCP101-485HI

Part No MCP101-485HI
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case TO-92S
Manufacturer Microchip Technology
Manufacturer Homepage www.microchip.com
Win Source Part Number 754780-MCP101-485HI
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP101-485HI CAD Model

Description

The MCP101-485HI from Microchip Technology is a high-performance microcontroller peripheral designed to deliver robust, reliable communications in demanding industrial environments. This device is a testament to Microchip's commitment to providing advanced solutions for serial communication applications, particularly those requiring high-speed RS-485 communication interfaces.

Key Features:

  • High-Speed RS-485 Interface: The MCP101-485HI offers a high-speed RS-485 interface capable of handling data rates up to 10 Mbps, ensuring swift and efficient data transmission even in complex industrial systems.
  • Extended Temperature Range: Designed to withstand harsh conditions, this device operates reliably over an extended temperature range from -40°C to +85°C, making it suitable for outdoor or unconditioned industrial environments.
  • Robust ESD Protection: Enhanced Electrostatic Discharge (ESD) protection is built-in, safeguarding the device against the rigors of industrial settings where ESD events are more likely to occur.
  • Fail-Safe Receiver: The fail-safe receiver ensures that the device maintains a high impedance state in the absence of input signals, preventing system errors and increasing reliability.
  • Thermal Shutdown Protection: With integrated thermal shutdown protection, the MCP101-485HI is safeguarded against overheating, ensuring long-term performance and stability.

Applications:

The MCP101-485HI is ideal for a variety of applications that demand high-speed data transfer and robust performance, including:

  • Industrial Control Systems
  • Building Automation
  • Process Control Equipment
  • Networking and Data Communication

Microchip Technology's MCP101-485HI is a standout choice for designers and engineers looking to integrate a reliable, high-speed RS-485 communication interface into their industrial applications. With its advanced features and rugged design, it ensures that critical data is transferred with precision and integrity, even in the most challenging conditions.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Micrel
MICRO-POWER LOW VOLTAGE SUPERVIS / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.6722
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT89-3
Lowest to $0.2813
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE / Supervisor Open Drain or Open Collector 2 Channel SOT-23-5
Lowest to $0.2529
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Richtek USA Inc.
IC DUAL PUSH-BUTTON RESET WDFN-8
Lowest to $0.2407
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.1640
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.3897
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
Lowest to $1.0962

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess