EN
  • EN
  • DE

MCP130T-450I

Part No MCP130T-450I
Manufacturer Microchip Technology
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case SOT-143
Manufacturer Microchip Technology
Manufacturer Homepage www.microchip.com
RoHS State Request Verification
Win Source Part Number 747368-MCP130T-450I
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP130T-450I CAD Model

Description

Microchip Technology's MCP130T-450I: Voltage Supervisor

The MCP130T-450I from Microchip Technology is a highly reliable voltage supervisor device designed to keep microcontroller systems safe by providing a reset signal during power-up, power-down, or brown-out conditions. This essential component ensures that the microcontroller, or other CPU systems, start up in a known state every time.

With a precision voltage threshold of 4.5V, the MCP130T-450I is suitable for 5V systems, providing a stable monitoring solution to safeguard system integrity. When the monitored voltage falls below the threshold, the MCP130T-450I asserts a reset signal, which remains active until the voltage recovers to an acceptable level, plus a specified time delay to ensure system stability.

The device features an active-low, open-drain reset output, which allows for straightforward interfacing with a variety of microcontrollers and digital systems. The open-drain configuration also enables wired-OR connections for more complex system requirements. Additionally, the MCP130T-450I has an accurate reset threshold and is capable of operating over a wide temperature range of -40°C to +125°C, making it a versatile choice for challenging environments.

Key features of the MCP130T-450I include:

  • 4.5V precision voltage monitoring suitable for 5V systems
  • Active-low, open-drain reset output
  • Immunity to short voltage transients
  • Low supply current of 5 µA (typical), ideal for power-sensitive applications
  • Temperature range from -40°C to +125°C
  • Holds the processor in reset until the system voltage reaches a stable operating level and keeps it in reset for at least 350ms after that

The MCP130T-450I voltage supervisor comes in a 3-pin TO-92 package, which is widely used and easy to integrate into existing designs. Its compact form factor and low power consumption make it an excellent choice for portable and battery-operated applications, as well as automotive, industrial, and consumer electronics where reliable system operation is critical.

By integrating the MCP130T-450I into your design, you can ensure that your system benefits from the robust protection and stability that Microchip Technology is known for, keeping your applications running smoothly and reliably.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess