EN
  • EN
  • DE
  • IT

MCP1401T-E/OT

Part No MCP1401T-E/OT
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description IC MOSFET DRVR INV 500MA SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type IGBT, N-Channel, P-Channel MOSFET
Supply Voltage - Operating 4.5 V to 18 V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 500mA, 500mA
Input Type Inverting
Rise and Fall Time 19ns, 15ns
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1074697-MCP1401T-E/OT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP1401T-E/OT CAD Model

Description

Microchip Technology MCP1401T-E/OT Overview

The MCP1401T-E/OT is a high-performance MOSFET driver from Microchip Technology, designed to provide efficient and reliable operation in a wide range of applications. This compact and robust device is housed in a SOT-23 package, making it an ideal solution for space-constrained applications.

Key Features

  • High-Speed Operation: The MCP1401T-E/OT is capable of delivering fast rise and fall times, which is essential for high-speed switching applications. This ensures minimal delay in driving MOSFETs and IGBTs.
  • High Peak Output Current: With the ability to provide a peak output current of 500 mA, this driver can efficiently drive large capacitive loads, making it suitable for high-power applications.
  • Low Shoot-Through Current: The device is designed to minimize cross-conduction and shoot-through current, enhancing the overall efficiency and reliability of the system.
  • Wide Supply Voltage Range: The MCP1401T-E/OT operates over a broad supply voltage range of 4.5V to 18V, accommodating various application requirements and ensuring compatibility with a variety of control circuits.
  • Inverter Configuration: The driver comes in an inverting configuration, offering designers flexibility in creating the desired control logic for their power management systems.

Applications

The MCP1401T-E/OT is suitable for a diverse range of applications, including but not limited to:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Control Circuits
  • LED Lighting Systems
  • Power Amplifiers
  • Automotive and Industrial Systems

Reliability and Protection

Microchip Technology is known for its commitment to quality and reliability. The MCP1401T-E/OT includes built-in protection features such as under-voltage lockout, which ensures the device operates within safe voltage levels, and thermal shutdown, which provides additional safety under extreme conditions.

Overall, the MCP1401T-E/OT MOSFET driver is a versatile and reliable component that offers high performance in a small package, making it a go-to choice for engineers and designers looking to optimize their power management systems.

You May Also Be Interested in

Renesas Electronics America
Integrated Driver - MOS FET (DrMOS)
Lowest to $42.0937
Diodes Incorporated
IC GATE DRVR HALF-BRIDGE 10MSOP
Lowest to $0.7360
Micrel
Dual 1.5A-Peak Low-Side MOSFET Drivers in Advanced Packaging
Lowest to $11.6993
Diodes Incorporated
IC GATE DRV HALF-BRIDGE 8SO 2.5K
Lowest to $2.1767
Diodes Incorporated
IC GATE DRVR HIGH-SIDE 8SO
Lowest to $1.6079
International Rectifier
3-PHASE BRIDGE DRIVER
Need more? Email Us
ON Semiconductor
IC GATE DRVR LOW-SIDE 8MLP
Lowest to $0.8757
ON Semiconductor
IC GATE DRVR HIGH-SIDE 8SOIC
Lowest to $2.8358
Renesas Electronics America
Integrated Driver - MOS FET (DrMOS)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1637 $58.1850
120+ $0.9548 $114.5760
185+ $0.9250 $171.1250
255+ $0.8952 $228.2760
325+ $0.8653 $281.2225
435+ $0.7758 $337.4730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess