EN
  • EN
  • DE
  • IT

MCP1541-I/TO

Part No MCP1541-I/TO
Manufacturer Microchip Technology
Catalog PMIC - Voltage Reference
Description V-Ref Precision 4.096V 8mA 3-Pin TO-92 Bag / IC VREF SERIES 4.096V TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Bulk
Reference Type Series
Output Type Fixed
Output Voltage 4.096V
Output Current 2mA
Tolerance ±1%
Temperature Coefficient 50ppm/°C
Noise - 0.1Hz to 10Hz 145μVp-p
Noise - 10Hz to 10kHz 700μVrms
Voltage - Input 4.3 V ~ 5.5 V
Operating Supply Current 120μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package TO-226-3, TO-92-3 (TO-226AA)
Manufacturer Package TO-92-3
Win Source Part Number 788273-MCP1541-I/TO
Popularity Medium
Supply and Demand Status Limited
Family Name MCP1541
Introduction Date June 05, 2001
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MCP1541-I/TO CAD Model

Description

Microchip Technology MCP1541-I/TO Voltage Reference

The MCP1541-I/TO is a high-precision voltage reference component manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is designed to offer a stable and accurate reference voltage for various applications, including analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other mixed-signal circuits where precise voltage calibration is crucial.

Key Features

  • Precision Reference: The MCP1541-I/TO provides a fixed output voltage of 4.096V with an impressive initial accuracy of ±0.5%.
  • Low Power Consumption: It is optimized for low-power operations, making it suitable for battery-powered devices and energy-efficient systems.
  • Wide Operating Temperature Range: This voltage reference can operate over an industrial temperature range from -40°C to +85°C, ensuring reliability and performance under varying environmental conditions.
  • Extended Stability: The device offers long-term stability and low dynamic impedance, which contributes to its robustness in different operational scenarios.
  • TO-92 Packaging: Housed in a TO-92 package, the MCP1541-I/TO is designed for through-hole mounting, which is ideal for prototyping and manufacturing processes that require manual assembly or wave soldering.

Applications

The MCP1541-I/TO is suitable for a wide range of applications, including:

  • Precision data acquisition systems
  • Battery-powered and portable devices
  • Industrial controls and automation
  • Medical instruments
  • Automotive electronics

Conclusion

With its precise voltage output and low power consumption, the MCP1541-I/TO from Microchip Technology is an excellent choice for designers who require a stable voltage reference in their circuits. Its robust package and wide temperature range make it versatile for both consumer and industrial applications. By integrating this reliable component into your design, you can enhance the accuracy and stability of your electronic systems.

You May Also Be Interested in

Maxim Integrated
ICL8069 LOW-VOLTAGE REFERENCE / Shunt Voltage Reference IC Fixed 1.23V V ±2.43% 5 mA 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC VREF PREC 4.096V 5MA 8-SOIC / Series Voltage Reference IC Fixed 4.096V V ±0.15% 5 mA 8-SOIC
Lowest to $5.5992
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $36.1868
Analog Devices Inc.
IC VREF SERIES 1% SOT23-3 / Series Voltage Reference IC Fixed 3V V ±1% 5 mA SOT-23-3
Lowest to $3.1201
Ampleon USA Inc.
TLV431A - 1% Accuracy Low-Voltag
Lowest to $0.2670
National Semiconductor (TI)
TWO TERMINAL VOLTAGE REFERENCE,
Need more? Email Us
Panasonic
IC VREF SHUNT ADJ 2% 3SSIP
Lowest to $0.1513
Analog Devices Inc.
LOW NOISE UPOWER PRECISION V-REF
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3 / Shunt Voltage Reference IC Fixed 5V V ±1% 15 mA TO-92-3
Lowest to $2.2131

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.3418 $56.2032
59+ $1.9215 $113.3685
91+ $1.8614 $169.3874
125+ $1.8014 $225.1750
161+ $1.7414 $280.3654
216+ $1.5613 $337.2408
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,800 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess