EN
  • EN
  • DE

MCP16301T-E/CHVAO

Part No MCP16301T-E/CHVAO
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK VOLT REG ASYNCHRONO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Microchip Technology
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4V
Voltage - Input (Max) 30V
Voltage - Output (Min/Fixed) 2V
Voltage - Output (Max) 15V
Current - Output 600mA
Frequency - Switching 500kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number MCP16301
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249834-MCP16301T-E/CHVAO
Ultra Librarian 3D Model Ultra Librarian MCP16301T-E/CHVAO CAD Model

Description

Microchip Technology's MCP16301T-E/CHVAO: High-Voltage Buck Converter

The MCP16301T-E/CHVAO is a compact, high-efficiency, fixed frequency, step-down DC-DC converter in a 6-pin SOT-23 package, produced by Microchip Technology. This high-performance component is designed to operate from an input voltage supply range of 4V to 30V, which makes it suitable for a wide array of applications, from automotive to industrial systems. Its ability to handle high voltage inputs makes it particularly valuable in environments where supply levels can vary widely.

With an output voltage range that is adjustable from 2V to 15V, the MCP16301T-E/CHVAO can deliver up to 600 mA of continuous current, meeting the needs of moderate power applications. The device boasts a high efficiency of up to 95%, which is achieved through its integrated low-resistance N-Channel Buck switch, and is designed to minimize the power loss during operation, thus extending the life of battery-powered devices.

This buck converter features a fixed switching frequency of 500 kHz, which allows for a good balance between efficiency and the size of external components. The use of smaller inductors and capacitors as a result of the higher switching frequency can help in reducing the overall solution size, making it an excellent choice for space-constrained applications.

The MCP16301T-E/CHVAO also incorporates various protection features to ensure reliable operation under harsh conditions. These include over-temperature protection, under-voltage lockout, overcurrent limiting, and short-circuit protection. The inclusion of these protective measures helps to safeguard the device and the end application from potential damage due to abnormal operating conditions.

Microchip's MCP16301T-E/CHVAO is an ideal solution for designers looking for a high-voltage buck converter that combines compact size, high efficiency, and robust protection features. Whether it's being used in power supply modules, consumer electronics, or automotive systems, this versatile component can help to achieve a highly efficient power management solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess